Product Overview: TF246-5-TL-H
ON Semiconductor's TF246-5-TL-H is an advanced power management integrated circuit (IC) designed to cater to a wide range of applications that require efficient power conversion and regulation. The product is well-suited for portable devices, consumer electronics, and industrial systems where power efficiency and reliability are crucial.
Key Features
- High Efficiency: The TF246-5-TL-H is built to provide high-efficiency power conversion, which can significantly extend battery life in portable applications.
- Low Quiescent Current: This IC features a low quiescent current, reducing standby power consumption and further enhancing the overall energy efficiency of the system.
- Thermal Protection: It comes with built-in thermal shutdown protection, ensuring the device operates within safe temperature ranges and preventing damage from overheating.
- Current Limiting: The product includes current limiting capabilities to protect the IC and the load from overcurrent conditions.
- Small Package: The TF246-5-TL-H is available in a compact package, making it an ideal choice for space-constrained applications.
Applications
- Mobile Phones
- Portable Media Players
- Wireless Communication Devices
- Power Supply Modules
- Industrial Controls
Technical Specifications
| Parameter |
Value |
| Output Voltage |
Adjustable |
| Output Current |
Up to 5A |
| Operating Temperature |
-40°C to +85°C |
| Package |
Leadless |
The TF246-5-TL-H from ON Semiconductor is a versatile and robust power management solution that offers a combination of features to enhance the performance and reliability of your electronic devices. With its focus on efficiency, safety, and compact design, this IC is an excellent choice for designers looking to optimize their power management systems.