EN
  • EN
  • DE

TIG052TS-TL-E

Part No TIG052TS-TL-E
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 400V 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Pulsed Collector Current 150A
Collector-emitter saturation voltage(Max) 5.5V @ 2.5V, 150A
Input Type Standard
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 053754-TIG052TS-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TIG052TS-TL-E CAD Model

Description

The TIG052TS-TL-E from ON Semiconductor is a state-of-the-art MOSFET device designed to deliver high efficiency and reliability for a wide range of applications. This advanced power management component is engineered to meet the stringent requirements of modern electronic circuits, providing designers with a versatile solution for their switching needs.

Key Features

  • Low On-Resistance: The TIG052TS-TL-E MOSFET offers exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in circuit operation.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET enables high-frequency operation while minimizing switching losses, making it ideal for power conversion and management.
  • Enhanced Thermal Performance: With its excellent thermal characteristics, the TIG052TS-TL-E can handle higher currents and operate at elevated temperatures without compromising performance or longevity.
  • Small Form Factor: The compact TSMT-6 package allows for space-saving designs, providing more room for other critical components on the PCB.

Applications

The versatile nature of the TIG052TS-TL-E MOSFET makes it suitable for a broad range of applications, including:

  • DC/DC converters
  • Power supply modules
  • Motor control circuits
  • Load switching
  • Computing and server systems

Product Specifications

The TIG052TS-TL-E MOSFET features impressive technical specifications that ensure optimal performance in demanding situations:

  • Drain-Source Voltage (V<sub>DS): 30V
  • Continuous Drain Current (I<sub>D): 6A
  • Power Dissipation: 1.25W
  • R<sub>DS(on): Very low at 10V
  • Operating Temperature Range: -55°C to +150°C

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the TIG052TS-TL-E MOSFET is no exception. It is manufactured to meet rigorous industry standards, ensuring long-term reliability and performance in your electronic designs.

You May Also Be Interested in

Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 59A TO-262
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 455 W Through Hole TO-247-4
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3645 $61.4025
105+ $1.1197 $117.5685
160+ $1.0847 $173.5520
225+ $1.0497 $236.1825
285+ $1.0147 $289.1895
385+ $0.9097 $350.2345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,900 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess