EN
  • EN
  • DE

TIG066S-TL-E

Part No TIG066S-TL-E
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family IGBTs - Single
Manufacturer ON Semiconductor
Win Source Part Number 217047-TIG066S-TL-E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TIG066S-TL-E CAD Model

Description

ON Semiconductor TIG066S-TL-E MOSFET

The ON Semiconductor TIG066S-TL-E is a high-performance, small-signal MOSFET designed for a variety of applications that demand efficiency and reliability. This device is a testament to ON Semiconductor's commitment to providing industry-leading components that meet the rigorous needs of modern electronic designs.

Key Features:

  • Low On-Resistance: The TIG066S-TL-E features a low on-resistance, which translates into reduced conduction losses and improved overall efficiency in electronic circuits.
  • High-Speed Switching: Engineered for fast switching performance, this MOSFET is ideal for high-frequency applications, ensuring minimal delay and power loss during operation.
  • Low Gate Charge: A low gate charge is critical for achieving high-speed switching, and this MOSFET offers just that, enabling quicker transitions and reduced switching losses.
  • Surface-Mount Package: The component comes in a compact SOP-8 package, making it suitable for space-constrained applications while allowing for efficient thermal management.
  • Robust Thermal Performance: With an excellent thermal design, the TIG066S-TL-E can handle higher temperatures, ensuring stable performance even under strenuous conditions.
  • High Reliability: ON Semiconductor's manufacturing standards guarantee a high level of reliability, making this MOSFET a dependable choice for critical applications.

Applications:

The TIG066S-TL-E is versatile enough to be used in a wide array of applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Motor Control Systems
  • Computing and Telecommunications
  • Consumer Electronics
  • Automotive Electronics

ON Semiconductor's TIG066S-TL-E MOSFET is an optimal solution for designers seeking a component that offers a balance between performance and footprint. Its robustness, efficiency, and high-speed capabilities make it an excellent choice for a multitude of electronic applications where power management is critical.

You May Also Be Interested in

Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
Infineon Technologies
IGBT TRENCH FS 650V 80A TO263-3
Lowest to $3.3994
Renesas Electronics America
IGBT
Need more? Email Us
Microchip Technology
IGBT Trench Field Stop 600 V 283 A 682 W Through Hole
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 238 W Through Hole TO-247-3
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $4.2260

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess