EN
  • EN
  • DE

TIG067SS-TL-2W

Part No TIG067SS-TL-2W
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 400V 150A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Pulsed Collector Current 150A
Collector-emitter saturation voltage(Max) 5V @ 4V, 150A
Maximum Power Dissipation 1.2W
Input Type Standard
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1107214-TIG067SS-TL-2W
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TIG067SS-TL-2W CAD Model

Description

Introducing the TIG067SS-TL-2W from ON Semiconductor

ON Semiconductor's TIG067SS-TL-2W is a cutting-edge product designed for a variety of applications that require high-efficiency power management and control. This compact and robust device is engineered to meet the stringent requirements of modern electronic devices, providing reliable performance in a wide range of environments.

The TIG067SS-TL-2W is a testament to ON Semiconductor's commitment to innovation and quality. Built using advanced semiconductor technology, this product offers exceptional durability and longevity, ensuring that it can withstand the rigors of daily use in industrial, automotive, and consumer electronics.

Key Features

  • High Efficiency: The device is optimized for low power loss, which translates into improved energy savings for end-users. Its high-efficiency ratings make it an ideal choice for energy-sensitive applications.
  • Durable Construction: Manufactured with high-quality materials, the TIG067SS-TL-2W is designed to last. It can operate reliably under a wide range of temperatures and conditions, making it suitable for harsh environments.
  • Compact Size: Its small form factor allows for easy integration into a variety of electronic systems without taking up significant space, which is crucial for applications with limited real estate.
  • Versatile Applications: The device is versatile and can be used in multiple applications, including power supply circuits, motor control units, and various other electronic control systems.
  • Easy Integration: With industry-standard packaging and pinouts, the TIG067SS-TL-2W is designed for straightforward implementation into existing designs, reducing the time and cost associated with product development.

Applications

The TIG067SS-TL-2W is suitable for a broad range of applications, including:

  • Power management in portable devices
  • Automotive electronics
  • Industrial control systems
  • Energy-efficient power supplies
  • Motor control circuits

ON Semiconductor's TIG067SS-TL-2W is a prime example of a high-performance component that combines efficiency, durability, and versatility. Whether for new designs or upgrades to existing systems, this product delivers the quality and reliability that ON Semiconductor is known for, making it an excellent choice for your electronic design needs.

You May Also Be Interested in

IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5377 $58.3671
56+ $2.0822 $116.6032
86+ $2.0172 $173.4792
119+ $1.9521 $232.2999
154+ $1.8870 $290.5980
205+ $1.6918 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess