EN
  • EN
  • DE

TIP106G

Part No TIP106G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP DARL 80V 8A TO-220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity PNP - Darlington
Maximum Current Collector 8A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 2.5V @ 80mA, 8A
Collector Cut-off Current(Max) 50μA
Typical Gain (hFE) (Min) 1000 @ 3A, 4V
Maximum Power Dissipation 2W
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 119513-TIP106G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian TIP106G CAD Model

Description

The TIP106G is a robust silicon epitaxial-base planar transistor encapsulated in a TO-220 plastic package, designed for general-purpose amplifier and low-speed switching applications. Manufactured by ON Semiconductor, a leading company in energy-efficient innovations, the TIP106G is a testament to the brand's commitment to reliability and performance.

Key Features

  • High DC Current Gain: The TIP106G offers a high DC current gain (hFE) of 1000 at a collector current of 4 A, making it highly efficient for amplification purposes.
  • Collector-Emitter Voltage: It can withstand a collector-emitter voltage (VCEO) of 80V, ensuring stable operation under high voltage conditions.
  • Collector Current: The device supports a continuous collector current (IC) of up to 8A, suitable for driving high current loads.
  • Complementary PNP Type: The TIP106G has a complementary PNP type, the TIP107G, providing flexibility in designing push-pull amplifier configurations.
  • Monolithic Construction: Its monolithic construction with built-in base-emitter shunt resistors offers enhanced reliability and ruggedness.
  • Operating Temperature: This transistor can operate within a junction temperature range of -65°C to +150°C, suitable for a wide range of environmental conditions.

Applications

The TIP106G is versatile and can be used in various applications, including:

  • Power linear and switching applications
  • Audio amplifiers
  • Regulators
  • DC-DC converters
  • Motor controls

Quality and Environmental Compliance

ON Semiconductor ensures that the TIP106G meets stringent quality standards, with certifications that may include ISO/TS16949, ISO 9001, and environmental compliance with RoHS (Restriction of Hazardous Substances Directive).

Conclusion

The TIP106G Darlington Transistor from ON Semiconductor is an excellent choice for designers looking for a reliable, high-performance component capable of handling significant power levels in a variety of applications. Its combination of high current gain, voltage capabilities, and robust construction make it a valuable addition to any electronic project.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9656 $57.9360
150+ $0.7923 $118.8450
230+ $0.7676 $176.5480
315+ $0.7428 $233.9820
405+ $0.7181 $290.8305
540+ $0.6438 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess