EN
  • EN
  • DE

TIP126G

Part No TIP126G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP DARL 80V 5A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity PNP - Darlington
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 4V @ 20mA, 5A
Collector Cut-off Current(Max) 500μA
Typical Gain (hFE) (Min) 1000 @ 3A, 3V
Maximum Power Dissipation 2W
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 032179-TIP126G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIP126G CAD Model

Description

ON Semiconductor TIP126G Darlington Transistor

The TIP126G is a high-power PNP Darlington transistor manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is designed to cater to a wide range of applications requiring high voltage and current, making it a versatile component for power amplification and switching applications.

The TIP126G features a monolithic construction with built-in base-emitter shunt resistors, which are integral in enhancing the performance by providing exceptional hFE linearity and reducing susceptibility to thermal runaway. This design ensures reliable operation even under stressful conditions, making it suitable for use in industrial and consumer applications.

With its robust specifications, the TIP126G can handle a continuous collector current of up to 5 A and boasts a collector-emitter voltage (VCEO) of 80 V, providing ample headroom for various circuit designs. The device also supports a high collector power dissipation of 65 W at 25°C, which is critical for high-power applications that generate significant heat.

One of the key advantages of the TIP126G is its high DC current gain (hFE) of 1000 (minimum) at 3 A, which allows for significant amplification with minimal base current, making it an efficient choice for driving heavy loads with low input signals. This high gain characteristic is particularly useful in applications such as motor controllers, power regulators, and audio amplifiers where efficient power control is essential.

The TIP126G comes in a TO-220 package, which is widely used and preferred for its ease of mounting and good thermal performance. The TO-220 package also facilitates effective heat sinking, which is critical for maintaining the longevity and reliability of the device when operating at high currents or voltages.

Overall, the TIP126G from ON Semiconductor is a reliable and powerful PNP Darlington transistor that is well-suited for a variety of applications requiring high-voltage and high-current capabilities. Its robust design, combined with ON Semiconductor's commitment to quality, ensures that the TIP126G will perform reliably in the most demanding of environments.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8972 $53.8320
140+ $0.7362 $103.0680
215+ $0.7132 $153.3380
290+ $0.6902 $200.1580
375+ $0.6672 $250.2000
505+ $0.5982 $302.0910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess