EN
  • EN
  • DE

TLV431ALPG

Part No TLV431ALPG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Bulk
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 16V
Output Current 20mA
Tolerance ±1%
Current - Cathode 80μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 053180-TLV431ALPG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV431ALPG CAD Model

Description

ON Semiconductor TLV431ALPG Adjustable Precision Shunt Regulator

The ON Semiconductor TLV431ALPG is a three-terminal adjustable shunt regulator with a specified thermal stability over applicable automotive, commercial, and military temperature ranges. This precision regulator is an ideal component for voltage regulation in a wide array of applications, ranging from simple or complex power supplies to sophisticated instrumentation and control systems.

With a low output voltage range that spans from 1.24 volts to 16 volts, the TLV431ALPG provides excellent flexibility for designers to tailor the output voltage as per their specific circuit requirements. The device features a typical dynamic output impedance of 0.22 ohms, which contributes to its stable and reliable performance even under varying load conditions.

The TLV431ALPG is capable of sourcing up to 100mA of current, making it suitable for applications that require a moderate amount of power. Additionally, its low minimum operating current of 1mA enhances the regulator's efficiency, making it an energy-conscious choice for battery-operated devices.

One of the key advantages of the TLV431ALPG is its precision voltage reference with a typical initial accuracy of 0.5%, ensuring precise voltage regulation. This high level of accuracy is maintained across a broad range of operating temperatures, which is crucial for applications that are sensitive to voltage variations.

The regulator's package, the TO-92, is widely used and recognized for its ease of integration into various circuit designs. This compact package allows for efficient use of PCB space, which is particularly beneficial for designs where space is at a premium.

Overall, the ON Semiconductor TLV431ALPG shunt regulator is a robust, versatile, and precise solution for maintaining a stable voltage reference in various electronic applications. Its combination of flexibility, precision, and efficiency makes it a top choice for engineers and designers looking to enhance the performance and reliability of their power management systems.

Key Features:

  • Adjustable output voltage from 1.24V to 16V
  • Low dynamic output impedance: 0.22 ohms typical
  • Current capability up to 100mA
  • Low minimum operating current: 1mA
  • Typical initial accuracy of 0.5%
  • TO-92 package for easy integration

You May Also Be Interested in

Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $15.7976
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3026 $59.0070
470+ $0.2483 $116.7010
720+ $0.2414 $173.8080
995+ $0.2333 $232.1335
1,285+ $0.2252 $289.3820
1,715+ $0.2021 $346.6015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess