EN
  • EN
  • DE

TLV431ALPRPG

Part No TLV431ALPRPG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 1% TO92-3  /  Shunt Voltage Reference IC Adjustable 1.24V 16 VV ±1% 20 mA TO-92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr onsemi
Package Cut Tape (CT),Tape & Box (TB)
Product Status Obsolete
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 1.24V
Voltage - Output (Max) 16 V
Current - Output 20 mA
Tolerance ±1%
Current - Cathode 80 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package TO-92-3
Base Product Number TLV431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TLV431ALPRPGOSCT,TLV431ALPRPGOSTB,TLV431ALPRPGOSTR,TLV431ALPRPGOSTR-ND,=TLV431ALPRPGOSCT-ND,2156-TLV431ALPRPG-OS,TLV431ALPRPG-ND,ONSONSTLV431ALPRPG
Standard Package 2,000
Win Source Part Number 1100169-TLV431ALPRPG
Ultra Librarian 3D Model Ultra Librarian TLV431ALPRPG CAD Model

Description

ON Semiconductor TLV431ALPRPG - Precision Low-Voltage Shunt Regulator

The TLV431ALPRPG is a precision low-voltage shunt regulator from ON Semiconductor, designed to provide a reliable and stable reference voltage for various applications. This three-terminal adjustable shunt regulator operates with a nominal voltage reference of 1.24 volts and can be adjusted to any value between Vref (1.24V) and 16 volts with two external resistors. Its low output voltage and adjustable nature make it suitable for a wide range of applications, including power supplies, battery chargers, and voltage monitoring circuits.

This device features a guaranteed temperature stability over the entire temperature range of operation, which ensures consistent performance under varying environmental conditions. The TLV431ALPRPG boasts a low dynamic output impedance of 0.22 ohms, providing good transient response and noise reduction capabilities. Additionally, the low minimum operating current of this shunt regulator enhances its efficiency, making it an ideal choice for low power consumption designs.

The TLV431ALPRPG is available in a TO-92 package, which is widely used in the industry and is known for its ease of handling and mounting. This package type also offers good thermal performance, ensuring the device operates within its specified temperature range without overheating. The regulator's robust design includes protection features such as over-current and over-temperature shutdown, which help to prevent damage to the device and the circuit it is used in.

With its precise voltage regulation and high stability, the TLV431ALPRPG is commonly used in precision voltage reference applications, portable electronics, and adjustable power supplies. Its ability to maintain a stable reference voltage despite variations in load conditions, input voltage, and temperature makes it a reliable component for critical applications where voltage accuracy is paramount.

Overall, the ON Semiconductor TLV431ALPRPG shunt regulator is a versatile and dependable choice for designers looking to implement a precise voltage reference or an adjustable regulator in their circuit designs. Its combination of high accuracy, low power consumption, and robust protection features ensures that it will continue to be a popular selection for a wide variety of electronic applications.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess