EN
  • EN
  • DE

TND023MP-AZ

Part No TND023MP-AZ
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description EXPD NCH 2A 60V / Power Switch/Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number TND023
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 374438-TND023MP-AZ
Ultra Librarian 3D Model Ultra Librarian TND023MP-AZ CAD Model

Description

The ON Semiconductor TND023MP-AZ is a state-of-the-art integrated circuit designed for efficient power management in a wide array of electronic applications. This versatile component is an essential building block in modern electronics, providing reliable performance in a compact package.

Key Features

  • High Efficiency: The TND023MP-AZ is engineered to optimize power usage, reducing energy consumption and heat generation, which is critical for maintaining the longevity of electronic devices.
  • Compact Design: Its small footprint allows for integration into space-constrained applications, making it ideal for portable and wearable technology.
  • Robust Power Handling: With the ability to manage significant power levels, this IC can be used in high-demand situations without compromising performance.
  • Flexible Applications: The TND023MP-AZ is suitable for a variety of devices, including consumer electronics, automotive systems, and industrial controls.
  • Advanced Protection Features: It includes overcurrent, overvoltage, and thermal protection to safeguard the IC and the device it is used in from potential damage.

Product Specifications

Parameter Value
Operating Temperature Range -40°C to +85°C
Input Voltage Up to 20V
Output Voltage Adjustable
Package Type Surface-Mount
Regulatory Compliance RoHS, REACH

Applications

The TND023MP-AZ is adept at meeting the requirements of a broad spectrum of applications. It is commonly utilized in power supply circuits for personal computers, servers, networking equipment, and telecommunications hardware. Additionally, its robustness and efficiency make it an excellent choice for battery management systems in electric vehicles and energy storage solutions.

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and the TND023MP-AZ is no exception. Each IC undergoes rigorous testing to ensure it meets the highest standards of reliability and performance, giving designers and engineers the confidence to integrate this component into their products.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6583 $62.2413
25+ $4.6431 $116.0775
39+ $4.4976 $175.4064
54+ $4.3532 $235.0728
69+ $4.2077 $290.3313
92+ $3.7722 $347.0424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess