EN
  • EN
  • DE

UA78S40PC

Part No UA78S40PC
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer ON Semiconductor
Win Source Part Number 397856-UA78S40PC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UA78S40PC CAD Model

Description

ON Semiconductor UA78S40PC: A Versatile Switching Regulator and Power Converter

The UA78S40PC is a highly integrated circuit designed by ON Semiconductor, renowned for its reliability and versatility in power management applications. This IC is a switching regulator and power converter that provides designers with a comprehensive solution for a wide range of voltage regulation requirements.

Key Features and Benefits

  • Adjustable Output Voltage: The UA78S40PC allows for an adjustable output voltage, which can be set using external resistors. This feature provides flexibility, making it suitable for various applications that require different voltage levels.
  • High Efficiency: As a switching regulator, it offers higher efficiency compared to linear voltage regulators, especially when the difference between input and output voltage is significant. This efficiency helps reduce power loss and heat dissipation, enhancing the overall performance of the end application.
  • Built-in Protective Features: The device includes thermal shutdown and current limit protection, safeguarding the IC and the connected components from damage due to overheating or overcurrent conditions.
  • Step-Up/Step-Down/Inverting Capabilities: The UA78S40PC is capable of stepping up, stepping down, or inverting the input voltage, providing a versatile solution for generating the required output voltage from a given input source.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power supplies and battery configurations, making it suitable for use in both portable and stationary applications.
  • Low Standby Current: The quiescent current is low, which is particularly beneficial for battery-powered devices, as it helps to extend battery life by minimizing power consumption when the device is in standby mode.

Applications

The UA78S40PC is ideal for use in a diverse array of electronic devices and systems. Its ability to provide regulated power makes it an excellent choice for:

  • Portable electronic devices
  • Power supply modules
  • Battery chargers
  • Automotive electronics
  • Telecommunication systems
  • Industrial control systems

With its robust design and comprehensive features, the UA78S40PC from ON Semiconductor stands out as a reliable and efficient component for meeting the demanding power regulation needs of modern electronic applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess