EN
  • EN
  • DE

UC3843ADR2G

Part No UC3843ADR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8.4 V to 30 V
Frequency - Switching 500kHz
Duty Cycle (Max) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-SOIC
Win Source Part Number 053185-UC3843ADR2G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian UC3843ADR2G CAD Model

Description

The UC3843ADR2G is a versatile and high-performance current mode pulse width modulation (PWM) controller from ON Semiconductor, engineered to cater to a wide range of power supply applications. This efficient and reliable integrated circuit is specifically designed to facilitate the development of low-cost, yet robust switch-mode power supplies with minimal external components.

Key Features:

  • Optimized for Off-Line and DC-to-DC Converters: The UC3843ADR2G is perfect for designing off-line and DC-to-DC converters, ensuring stable and efficient power conversion in various applications.
  • Low Startup and Operating Current: This device boasts a low startup current of 0.5mA (typical) and an operating current of 8.5mA (typical), making it an energy-efficient choice for power supply designs.
  • Automatic Feed Forward Compensation: It includes an automatic feed forward feature that compensates for variable input voltages, maintaining stable output despite fluctuations.
  • Pulse-by-Pulse Current Limiting: Enhanced protection is provided through pulse-by-pulse current limiting, ensuring the safety and longevity of the controller and the overall power system.
  • Trimmed Oscillator for Precise Frequency Control: The oscillator is precisely trimmed for accurate frequency control, which is essential for reliable and predictable power supply operation.
  • Under-Voltage Lockout with Hysteresis: The built-in under-voltage lockout (UVLO) with hysteresis prevents the device from operating at insufficient voltages, which could lead to inefficient performance or damage.
  • High Current Totem Pole Output: The totem pole output is capable of delivering high current, which is beneficial for driving power MOSFETs or IGBTs directly.
  • SOIC-8 Package: The UC3843ADR2G is available in a compact SOIC-8 package, making it suitable for space-constrained applications.

Applications:

ON Semiconductor's UC3843ADR2G is an ideal choice for a variety of power supply applications including:

  • Switching power supplies
  • Power converters
  • Battery chargers
  • DC-DC converters
  • LED drivers
  • Telecom equipment
  • Consumer electronics

With its combination of features and performance, the UC3843ADR2G provides a reliable and cost-effective solution for designers looking to create sophisticated power management systems with ease.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess