EN
  • EN
  • DE

UC3843BNG

Part No UC3843BNG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Current Mode PWM Controller 1A 500kHz 8-Pin PDIP Tube / IC REG CTRLR FLYBACK 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 30 V
Frequency - Switching 500kHz
Duty Cycle (Max) 96%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-PDIP
Win Source Part Number 035687-UC3843BNG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name UC3843B
Introduction Date November 17, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian UC3843BNG CAD Model

Description

ON Semiconductor UC3843BNG High-Performance Current Mode PWM Controller

The UC3843BNG from ON Semiconductor is a highly versatile and robust current mode pulse width modulation (PWM) controller designed for high-performance power supply applications. This integrated circuit is engineered to provide efficient, reliable control for a wide range of power conversion technologies, including DC-DC converters, switch mode power supplies, and power factor correction circuits.

Key Features:

  • Optimized for Off-Line and DC-to-DC Converters: The UC3843BNG is tailored for various applications including off-line and DC-to-DC converters, ensuring flexibility across different power management scenarios.
  • Low Startup and Operating Current: This device boasts a low startup current of 0.5 mA (typical) and an operating current of 8.5 mA (typical), contributing to the overall efficiency of the power supply design.
  • High Current Totem Pole Output: The totem pole output stage is capable of swinging 500 mA source and 500 mA sink current, making it suitable for driving power MOSFETs or IGBTs directly.
  • Automatic Feed Forward Compensation: The UC3843BNG includes feed forward compensation to help maintain stable operation over a wide range of input voltages and output loads.
  • Pulse-by-Pulse Current Limiting: Enhanced protection is provided through its pulse-by-pulse current limiting feature, which safeguards the controller and the power supply from short-circuit conditions.
  • Under-Voltage Lockout with Hysteresis: The built-in under-voltage lockout (UVLO) with hysteresis ensures that the device operates only when the supply voltage is within an acceptable range.
  • Trimmed Oscillator for Precise Frequency Control: The internal oscillator is trimmed to achieve precise frequency control, which is essential for reliable and predictable power supply performance.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Power Factor Correction (PFC) Modules
  • Battery Chargers
  • LED Drivers
  • Telecom Power Supplies
  • Industrial Power Systems

The UC3843BNG is presented in a standard 8-pin DIP package, making it easy to integrate into a variety of circuit boards. Its combination of features and performance makes it an excellent choice for designers seeking a reliable and efficient solution for their power management needs.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4300 $51.6000
285+ $0.3528 $100.5480
440+ $0.3418 $150.3920
605+ $0.3308 $200.1340
785+ $0.3198 $251.0430
1,050+ $0.2867 $301.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,440 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess