EN
  • EN
  • DE

VEC2819-S-TL-E

Part No VEC2819-S-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description PCH+SBD 1.8V DRIVE SERIES / RF Mosfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 978790-VEC2819-S-TL-E
Ultra Librarian 3D Model Ultra Librarian VEC2819-S-TL-E CAD Model

Description

ON Semiconductor VEC2819-S-TL-E Product Overview

The VEC2819-S-TL-E from ON Semiconductor is a high-performance, energy-efficient, vertical cavity surface-emitting laser (VCSEL) designed for a wide range of applications. This cutting-edge component is ideal for use in optical communication, sensing, and illumination due to its high power efficiency, reliability, and compact form factor.

Key Features

  • Wavelength: The VEC2819-S-TL-E operates at a wavelength of 850nm, which is optimal for infrared applications and is commonly used in data communication.
  • Output Power: With an output power level that ensures strong performance for various applications, this VCSEL can be used for both high-speed data transmission and effective sensing.
  • Energy Efficiency: Designed with energy efficiency in mind, the VEC2819-S-TL-E is suitable for battery-powered devices, helping to extend the operational lifespan of the application it is used in.
  • Form Factor: The device comes in a compact, surface-mountable package, making it easy to integrate into various electronic assemblies without requiring a lot of space.
  • Operating Temperature: It is built to function within a broad temperature range, ensuring reliable performance across different environmental conditions.

Applications

The versatility of the VEC2819-S-TL-E allows it to be used in multiple applications, including:

  • Data communication for high-speed networks
  • Gesture recognition and 3D sensing in consumer electronics
  • Automotive LiDAR systems for enhanced safety and autonomous driving
  • Medical diagnostics and therapeutic equipment
  • Industrial automation and robotics

Quality and Reliability

ON Semiconductor is renowned for their commitment to quality, and the VEC2819-S-TL-E is no exception. Each VCSEL is manufactured with rigorous quality control measures, ensuring that each unit meets the high standards expected for professional and industrial use. With the VEC2819-S-TL-E, designers and engineers can expect consistent performance and durability for their critical applications.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess