EN
  • EN
  • DE

Z0109MARL1G

Part No Z0109MARL1G
Manufacturer ON Semiconductor
Catalog Triacs
Description TRIAC SENS GATE 600V 1A TO92-3 / TRIAC Logic - Sensitive Gate 600 V 1 A Through Hole TO-92 (TO-226)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Triac Type Logic - Sensitive Gate
Voltage - Off State 600 V
Current - On State (It (RMS)) (Max) 1 A
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 8A @ 60Hz
Current - Gate Trigger (Igt) (Max) 10 mA
Current - Hold (Ih) (Max) 10 mA
Configuration Single
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package TO-92 (TO-226)
Base Product Number Z010
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 939910-Z0109MARL1G
Ultra Librarian 3D Model Ultra Librarian Z0109MARL1G CAD Model

Description

Introducing the Z0109MARL1G Triac from ON Semiconductor

ON Semiconductor's Z0109MARL1G is a highly versatile and efficient triac designed for AC switching applications. This semiconductor device is a part of the sensitive gate triac series, offering a superb solution for compact designs requiring low to medium current handling capabilities. The Z0109MARL1G is particularly suitable for controlling AC loads in a variety of applications, including home appliances, lighting systems, and office machines.

Key Features

  • Current Rating: The Z0109MARL1G is capable of handling currents up to 1A, which is ideal for low power applications.
  • Repetitive Peak Off-State Voltage: With a repetitive peak off-state voltage (Vdrm) of 600V, this triac can be used in circuits with high peak voltages, ensuring reliable operation and longevity.
  • Sensitivity: It features a sensitive gate that allows for direct interfacing with microcontrollers and other logic-level devices, making it easier to integrate into digital control systems.
  • Gate Trigger Voltage: The Z0109MARL1G has a low gate trigger voltage (Vgt) that ensures it can be activated with minimal power, making it energy-efficient.
  • Gate Trigger Current: A low gate trigger current (Igt) of this device means that it can be triggered with small currents, thus making it compatible with a wide range of driving circuits.
  • Package: It comes in a robust and compact TO-92 package, which is widely used and easy to mount on a printed circuit board (PCB).

Applications

The Z0109MARL1G is designed to be a versatile component in various applications. It is commonly used in:

  • Lighting control systems, such as dimmers and switches
  • Motor control circuits for small motors
  • Heating control in appliances like electric blankets and irons
  • Speed control for fans and other home appliances

ON Semiconductor's commitment to quality ensures that the Z0109MARL1G triac meets the highest standards of reliability and performance. Whether you're designing a new home appliance or upgrading an existing system, the Z0109MARL1G is an excellent choice for efficient and reliable AC power control.

For detailed specifications, application notes, and additional resources, please refer to the official ON Semiconductor datasheets and product documentation.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us
Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Lowest to $32.6415
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess