EN
  • EN
  • DE
  • IT

OSTEV246150

Part No OSTEV246150
Manufacturer On Shore Technology Inc.
Catalog Headers, Plugs and Sockets
Description TERM BLOCK PLUG 24POS 10.16MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer On Shore Technology Inc.
Series OSTEV
Packaging Bulk
Type Plug, Female Sockets
Number of Positions 24
Positions Per Level 24
Number of Levels 1
Pitch 0.400" (10.16mm)
Termination Style Screw
Mounting Screw
Current - IEC 76A
Voltage - IEC 1000V
Current - UL 55A
Voltage - UL 600V
Wire Gauge or Range - AWG 6-20 AWG
Wire Gauge or Range - mm2 0.5-16mm2
Color Green
Operating Temperature Range -30°C ~ 105°C
Contact Mating Finish Tin
Torque - Screw 1.2 Nm (10.6 Lb-In)
Wire Strip Length 13-14mm
Contact Material Phosphor Bronze
Housing Material Thermoplastic
Win Source Part Number 798973-OSTEV246150
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian OSTEV246150 CAD Model

Description

The On Shore Technology Inc. OSTEV246150 is a plug with female sockets manufactured by On Shore Technology Inc..

  • Positions per Level: 24
  • Pitch: 0.400" (10.16mm)
  • Operating Temperature Range: -30°C to 105°C
  • Termination Style: Screw
  • Torque: 1.2 Nm (10.6 Lb-In)
  • Halogen Free: Yes
  • Wire Strip Length: 13-14mm
  • Supply and Demand Status: Limited

You May Also Be Interested in

Amphenol PCD
3.5MM/.138" R/A HDR CLOSED ENDS,
Need more? Email Us
Amphenol PCD
TERM BLOCK PLUG 23POS STR 3.81MM
Need more? Email Us
HARTING
HAR-FLEXICON, 8PIN MALE, VERTICA
Lowest to $5.5303
Phoenix Contact
TERM BLOCK HDR 4POS 45DEG 5.08MM / 4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200" (5.08mm) 45° Through Hole
Need more? Email Us
WAGO Corporation
1-CONDUCTOR FEMALE PLUG; ANGLED;
Need more? Email Us
WAGO Corporation
1-CONDUCTOR MALE CONNECTOR; 2.5 / 2 Position Terminal Block Plug, Male Pins 0.197" (5.00mm) 180° Free Hanging (In-Line)
Need more? Email Us
WAGO Corporation
1-CONDUCTOR FEMALE PLUG; 2.5 MM; / 8 Position Terminal Block Plug, Female Sockets 0.200" (5.08mm) 180° Free Hanging (In-Line)
Lowest to $158.6704
On Shore Technology Inc.
TERM BLOCK PLUG 23POS 30DEG 5MM / Conn Terminal Block F 23 POS 5mm Screw Cable Mount 10A
Need more? Email Us
On Shore Technology Inc.
TERM BLOCK HDR 2POS VERT 3.5MM / Conn Terminal Block 2 POS 3.5mm Solder ST Thru-Hole 8A
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess