EN
  • EN
  • DE

AS5147-HTST

Part No AS5147-HTST
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Encoders
Description ROTARY ENCODER MAGNETIC PROG / Rotary Encoder Magnetic Programmable Commutation, PWM, SPI, Quadrature with index (Incremental)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Encoders
Mfr OSRAM Opto Semiconductors Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Programmable Not Verified
Encoder Type Magnetic
Output Type Commutation, PWM, SPI, Quadrature with index (Incremental)
Pulses per Revolution Programmable
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Actuator Type External Magnet, Not Included
Detent No
Built in Switch No
Mounting Type Surface Mount
Termination Style SMD (SMT) Tab
Base Product Number AS5147
Standard Package 4,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 911738-AS5147-HTST
Ultra Librarian 3D Model Ultra Librarian AS5147-HTST CAD Model

Description

The AS5147-HTST is an automotive-grade magnetic encoder designed for use in various applications such as motor control, robotics, and automotive systems.

  • Manufacturer: OSRAM Opto Semiconductors Inc.
  • Product Name: AS5147-HTST
  • Grade: Automotive-grade
  • Termination Style: Surface Mount
  • Package: Tape & Reel
  • Output Types: Commutation, PWM, SPI, Quadrature with Index
  • External Magnet: Required (not included)
  • Programmable: Yes
  • Pulses per Revolution: Programmable
  • Voltage Supply Range: 3V to 3.6V and 4.5V to 5.5V
  • Status: Active

You May Also Be Interested in

Alps Alpine
ENCODER INCREM QUAD VERT PC PIN
Need more? Email Us
Omron
ROTARY ENCODER OPT 200PPR .5M
Need more? Email Us
Omron
ROTARY ENCODER OPTICAL 60PPR .5M
Need more? Email Us
Alps Alpine
10mA -40℃~+85℃ Through Hole DIP Switches/SIP Switches RoHS
Lowest to $2.3284
Broadcom Limited
ROTARY ENCODER OPTICAL 256PPR
Lowest to $6.4030
Omron
ROTARY ENCODER OPTICAL 10PPR .5M
Need more? Email Us
Omron
ROTARY ENCODER OPTICAL 100PPR 2M
Need more? Email Us
Omron
INC 5-12VDC VOLT ABZ PHASE
Need more? Email Us
Alps Alpine
ENCODER INCREM QUAD VERT PC PIN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8819 $61.9371
21+ $5.6467 $118.5807
32+ $5.4702 $175.0464
44+ $5.2938 $232.9272
57+ $5.1173 $291.6861
76+ $4.5879 $348.6804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess