The BPW34SR is a silicon PIN photodiode manufactured by OSRAM Opto Semiconductors. It is highly sensitive to visible and near-infrared radiation. This device is designed for various applications where accurate and reliable light detection is crucial.
Applications
- High-speed photo detection.
- Infrared remote control systems.
- Light barriers.
- Optical sensors.
- Industrial automation equipment.
- Measurement and control systems.
Features
- High photo sensitivity: Provides excellent response to incident light.
- Fast switching speed: Enables rapid detection of changes in light intensity.
- Wide spectral range: Effective in the visible and near-infrared spectrum.
- Low capacitance: Minimizes signal distortion at high frequencies.
- RoHS compliant: Ensures environmental safety.
Benefits
- Enhanced system performance: High sensitivity and fast response improve the accuracy and speed of light detection systems.
- Reliable operation: Robust design ensures consistent performance in various operating conditions.
- Easy integration: Compact size and standard packaging facilitate easy incorporation into existing circuits.
- Cost-effective solution: Provides a high level of performance at a competitive price point.
Technical Specifications
The BPW34SR has a spectral sensitivity range typically from 430 nm to 1100 nm, with peak sensitivity around 870 nm. The reverse dark current is typically very low, which minimizes noise. The device is typically housed in a clear plastic package to maximize light transmission. The viewing angle is wide, allowing for light detection from a broad range of angles.
Specifically, the BPW34SR is suitable for applications requiring precise and rapid detection of light signals, offering a combination of high sensitivity, speed, and reliability.