EN
  • EN
  • DE

GW JDSMS1.PC-FTGP-5R8T-L1N2

Part No GW JDSMS1.PC-FTGP-5R8T-L1N2
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optics - LEDs - Light Pipes
Description Led Duris E5 Warm Wht 3000K 4SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Color White
Packaging Tape & Reel (TR)
Win Source Part Number 1061422-GW JDSMS1.PC-FTGP-5R8T-L1N2
Categories Optics - LEDs - Light Pipes
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GW JDSMS1.PC-FTGP-5R8T-L1N2 CAD Model

Description

The GW JDSMS1.PC-FTGP-5R8T-L1N2 is a high-performance LED manufactured by OSRAM Opto Semiconductors Inc. It is engineered for demanding lighting applications that require exceptional brightness, efficiency, and reliability.

Applications:

  • Automotive Lighting (e.g., Headlights, Fog Lights)
  • High Bay Lighting
  • Stadium Lighting
  • Horticultural Lighting
  • Medical Lighting

Features:

  • Package: Surface Mount Device (SMD)
  • High Luminous Flux: Delivers very high light output.
  • High Efficiency: Maximizes light output per watt of power input.
  • Long Lifespan: Designed for extended operational life, reducing maintenance.
  • Compact Size: Allows for integration into space-constrained designs.
  • Superior Thermal Management: Ensures efficient heat dissipation for stable performance.
  • Robust Design: Withstands harsh environmental conditions.

Benefits:

  • Exceptional Brightness: Provides intense illumination for critical applications.
  • Energy Savings: Reduces energy consumption due to high luminous efficacy.
  • Reduced Maintenance Costs: Long lifespan minimizes the need for replacements.
  • Versatile Application: Suitable for a wide range of demanding lighting solutions.
  • Reliable Operation: Ensures consistent performance over time.
  • Compact and Flexible Design: Small size allows for integration into various lighting systems.

Additional Details:

The GW JDSMS1.PC-FTGP-5R8T-L1N2 LED is specifically designed to meet the requirements of high-performance lighting systems. Its exceptional brightness, efficiency, and robust design make it an ideal choice for applications where reliability and performance are paramount. For detailed technical specifications, thermal design recommendations, and application notes, consult the official OSRAM Opto Semiconductors datasheet.

You May Also Be Interested in

Everlight Electronics Co Ltd
SMD LED [Everlight Electronics] 23-21B/T1D-CP2Q2TY/2A SMD LED
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin Chip LED T/R
Lowest to $0.0396
Everlight Electronics Co Ltd
LED RGB CLEAR 4SMD / Red, Green, Blue (RGB) 624nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-SMD, No Lead
Lowest to $0.0968
Everlight Electronics Co Ltd
0603 Package 0.8 mm Height Blue Color Water Clear Chip LED
Need more? Email Us
Everlight Electronics Co Ltd
LED SMD Top View Bi-Color Brilliant Red (624nm)/Brilliant Yellow Green (573nm) 4-pin Chip ø7T/R 2k"
Lowest to $0.0411
Everlight Electronics Co Ltd
LED SMD / Yellow-Green 572nm LED Indication - Discrete 2.05V 1206 (3216 Metric)
Lowest to $0.0497
Everlight Electronics Co Ltd
LED SMD / Yellow 590nm LED Indication - Discrete 1.95V 0603 (1608 Metric)
Need more? Email Us
Everlight Electronics Co Ltd
LED SMD / Yellow-Green 572nm LED Indication - Discrete 2V 1206 (3216 Metric)
Need more? Email Us
Dialight
515-1094F Dialight LED Light Pipes LIGHT PIPE 3MM BI-LEVEL datasheet, inventory, & pricing.
Lowest to $1.4553

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess