EN
  • EN
  • DE

H6054ST.BX

Part No H6054ST.BX
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1165467-H6054ST.BX
Categories Custom Parts
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian H6054ST.BX CAD Model

Description

The OSRAM H6054ST.BX is a sealed beam headlight bulb primarily designed for automotive applications. It's a robust and reliable lighting solution known for its durability and consistent performance in demanding environments. This bulb provides a bright, focused beam, contributing to enhanced visibility during nighttime driving and in adverse weather conditions.

Applications

  • Automotive Headlights: Primarily used as a headlight in cars, trucks, and other vehicles.
  • Off-Road Vehicles: Suitable for use in off-road vehicles requiring durable and bright lighting.
  • Agricultural Equipment: Employed in tractors and other agricultural machinery for nighttime operation.
  • Construction Equipment: Used in construction vehicles for enhanced visibility on job sites.

Features

  • Sealed Beam Construction: Offers robust protection against moisture and contaminants, extending bulb life.
  • High Light Output: Provides a bright and focused beam for improved visibility.
  • Durable Filament: Designed to withstand vibrations and shocks encountered in automotive applications.
  • Standard H6054 Size: Compatible with vehicles designed for H6054 sealed beam headlights.
  • Reliable Performance: Consistent light output and long service life.

Benefits

  • Enhanced Visibility: Improves driver vision during nighttime and adverse weather conditions, increasing safety.
  • Long Service Life: Reduces the frequency of bulb replacements, minimizing maintenance costs.
  • Robust Design: Withstands harsh environmental conditions, ensuring reliable performance.
  • Easy Installation: Designed as a direct replacement for existing H6054 bulbs, simplifying installation.
  • Improved Safety: Provides a brighter and more focused beam, improving overall driving safety.

Additional Details

The H6054ST.BX typically operates at 12V and consumes a certain wattage (usually around 55/60W for low/high beam). It's designed with a standard three-prong connector for easy installation. The bulb's sealed beam construction integrates the filament, reflector, and lens into a single unit, providing optimal light control and durability. OSRAM is a reputable manufacturer known for producing high-quality automotive lighting solutions.

Note: Always refer to your vehicle's owner's manual for specific bulb requirements and installation instructions.

You May Also Be Interested in

Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Crouse-Hinds
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Hitachi, Ltd
Contact for details
Need more? Email Us
Mingtek
Lowest to $1.3456
Rochester Electronics
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess