EN
  • EN
  • DE

LAG6SP-DBEB-24-1-Z

Part No LAG6SP-DBEB-24-1-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068593-LAG6SP-DBEB-24-1-Z
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LAG6SP-DBEB-24-1-Z CAD Model

Description

The LAG6SP-DBEB-24-1-Z is a high-performance green LED manufactured by OSRAM Opto Semiconductors Inc. This LED is designed for applications requiring a bright and efficient green light source. Its robust design and long lifespan make it suitable for a variety of demanding environments.

Applications

  • Traffic Signals: Used in traffic lights and pedestrian signals for high visibility and long-term reliability.
  • Outdoor Signage: Employed in outdoor displays and signs for clear and vibrant green illumination.
  • Architectural Lighting: Integrated into architectural lighting systems to create green accents and effects.
  • Instrumentation: Used as indicator lights in various instruments and control panels.
  • Medical Applications: Utilized in certain medical devices and procedures where specific wavelengths of green light are required.

Features

  • High Brightness: Provides a high luminous output for excellent visibility, even in bright sunlight.
  • Energy Efficient: Offers high luminous efficacy, minimizing power consumption and heat generation.
  • Long Lifespan: Designed for extended operational life, reducing maintenance and replacement costs.
  • Durable Construction: Housed in a robust package for protection against environmental factors and mechanical stress.
  • Green Emission: Emits light in the green region of the spectrum, providing a vibrant and easily discernible color.

Benefits

  • Enhanced Visibility: High brightness ensures clear visibility in various lighting conditions.
  • Reduced Energy Costs: High luminous efficacy lowers energy consumption and reduces operating expenses.
  • Minimized Maintenance: Long lifespan reduces the need for frequent replacements, saving time and money.
  • Reliable Operation: Durable construction ensures consistent performance in challenging environments.
  • Versatile Use: Suitable for a wide range of applications, offering flexibility in design and implementation.

Additional Details

The LAG6SP-DBEB-24-1-Z LED likely utilizes an InGaN (Indium Gallium Nitride) or AlInGaP (Aluminum Indium Gallium Phosphide) based structure to produce green light. The datasheet provides critical electrical characteristics such as forward voltage, forward current, and light output intensity. Proper thermal management, including the use of heatsinks if necessary, is crucial to maintain optimal performance and prevent premature failure. ESD precautions should always be followed when handling this component.

You May Also Be Interested in

Leshan Radio
Lowest to $0.0382
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
KEC
Lowest to $0.0658
Lumileds
Lowest to $2.6115
KIWI
Lowest to $0.0839
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Leshan Radio
Lowest to $0.0222
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess