EN
  • EN
  • DE

LCB G6SP-DBFA-4J5L-0-140-R18-Z

Part No LCB G6SP-DBFA-4J5L-0-140-R18-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Description APT LED LIGHTING MID-POWER / Blue LED Indication - Discrete 3.3V 6-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr ams-OSRAM USA Inc.
Series Advanced Power TOPLED®
Package Tape & Reel
Color Blue
Lens Transparency Diffused
Millicandela Rating 9800mcd
Lens Style Round with Flat Top
Lens Size 2.60mm Dia
Voltage - Forward (Vf) (Typ) 3.3V
Current - Test 140mA
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 6-PLCC
Supplier Device Package 6-PLCC
Dimension 3.30mm L x 3.00mm W
Height (Max) 2.10mm
Base Product Number LCBM67C
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 475-3674-1,Q65111A0342,LCBG6SP-DBFA-4J5L-0-140-R18-Z,475-3674-6,475-3674-2
Standard Package 1,000
Win Source Part Number 971856-LCB G6SP-DBFA-4J5L-0-140-R18-Z
Ultra Librarian 3D Model Ultra Librarian LCB G6SP-DBFA-4J5L-0-140-R18-Z CAD Model

Description

The 971856-LCB G6SP-DBFA-4J5L-0-140-R18-Z is an advanced power TOPLED from ams-OSRAM USA Inc. It is a blue LED indication discrete component that has a viewing angle of 120°.

  • Manufacturer: ams-OSRAM USA Inc.
  • Part Number: 971856-LCB G6SP-DBFA-4J5L-0-140-R18-Z
  • Type: Advanced power TOPLED
  • Color: Blue
  • Component Type: LED indication discrete component
  • Viewing Angle: 120°
  • Voltage-Forward (Vf): 3.3V
  • Current-Test: 140mA
  • Millicandela Rating: 9800mcd
  • Package: Tape and reel
  • Package/Case: 6-PLCC
  • Height (Max): 2.10mm
  • Lens Size: 2.60mm Dia.
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8541.41.0000
  • Other Names: Q65111A0342, LCB G6SP-DBFA-4J5L-0-140-R18-Z

You May Also Be Interested in

Kingbright Corporation
3.2x2.4mm SMD CHIP LED LAMP
Lowest to $0.1016
Stanley Electric Co
Single Color Right Angle Type (3.0 X 2.0 mm)
Lowest to $0.2144
Everlight Electronics Co Ltd
Luminosity white Color LED
Need more? Email Us
Kingbright
Lowest to $0.0982
Dialight
Micro LED SMD LED '598 SERIES' 1206 PACKAGE (3.2mm X 1.6mm X 0.7mm) Single Color Water Clear
Lowest to $1.1700
Rohm Semiconductor
3.2(T-1) Circular Type Standard Type (Viewing Angle 21/2 : 85)
Lowest to $1.7163
OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1640
Panasonic
Hight Bright Surface Mounting Chip LED
Lowest to $6.8330
Chicago Miniature Lamp,inc
SMT LEDs 1206 Package Size
Lowest to $0.6814

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess