EN
  • EN
  • DE

LCWW5SM-JY-70-0

Part No LCWW5SM-JY-70-0
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827380-LCWW5SM-JY-70-0
Ultra Librarian 3D Model Ultra Librarian LCWW5SM-JY-70-0 CAD Model

Description

The LCWW5SM-JY-70-0 is a high-performance LED offered by OSRAM Opto Semiconductors Inc. This LED is designed to provide superior light output and color consistency, making it suitable for a variety of lighting applications. Its compact size and efficient design allow for easy integration into existing and new systems.

Applications

  • Indoor Lighting
  • Commercial Lighting
  • Residential Lighting
  • Backlighting Applications
  • Decorative Lighting

Features

  • High Luminous Output: Provides bright and efficient illumination.
  • Excellent Color Consistency: Ensures uniform color across different LEDs.
  • Compact Design: Allows for easy integration into various lighting systems.
  • Long Lifespan: Reduces maintenance and replacement costs.
  • RoHS Compliant: Meets environmental safety standards.
  • Energy Efficient: Minimizes power consumption.

Benefits

  • Bright and Efficient Lighting: Enhances visibility and reduces energy costs.
  • Consistent Color Performance: Ensures reliable and uniform lighting.
  • Easy Integration: Simplifies the design and installation process.
  • Reduced Maintenance: Long lifespan minimizes the need for replacements.
  • Environmentally Friendly: Complies with environmental safety regulations.
  • Cost Effective: Low power consumption and long lifespan provide significant cost savings.

Additional Details

The LCWW5SM-JY-70-0 LED features advanced packaging technology to ensure optimal thermal management and reliability. The detailed technical specifications, including forward voltage, forward current, color temperature, and luminous intensity, can be found in the product datasheet provided by OSRAM Opto Semiconductors Inc. Proper thermal management and driver selection are crucial for achieving optimal performance.

You May Also Be Interested in

American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3068 $59.5224
43+ $2.7131 $116.6633
66+ $2.6288 $173.5008
91+ $2.5433 $231.4403
118+ $2.4590 $290.1620
158+ $2.2049 $348.3742
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess