EN
  • EN
  • DE

LGT670-L1-1-0-10

Part No LGT670-L1-1-0-10
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Description Led SMT Grn T/r PICK#73720
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069564-LGT670-L1-1-0-10
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LGT670-L1-1-0-10 CAD Model

Description

The LGT670-L1-1-0-10 is a high-power LED manufactured by OSRAM Opto Semiconductors Inc. It is designed for applications requiring high brightness and efficiency. These LEDs are often used in general lighting, automotive lighting, and specialty lighting applications.

Applications

  • General lighting: Used in indoor and outdoor lighting fixtures, such as downlights, spotlights, and streetlights.
  • Automotive lighting: Used in headlights, taillights, and daytime running lights.
  • Specialty lighting: Used in medical lighting, stage lighting, and horticultural lighting.
  • Signage: Used for illuminated signs and displays.
  • Machine vision: Provides illumination for industrial inspection systems.

Features

  • High luminous flux: Delivers a significant amount of light output.
  • High efficiency: Converts electrical power into light efficiently, minimizing heat generation.
  • Long lifespan: Offers extended operational life compared to traditional light sources.
  • Compact size: Enables integration into small and compact lighting fixtures.
  • Wide viewing angle: Provides uniform light distribution.

Benefits

  • Energy savings: Reduces energy consumption compared to traditional lighting technologies.
  • Reduced maintenance costs: Eliminates the need for frequent replacements.
  • Improved visibility: Enhances visibility in various lighting applications.
  • Enhanced design flexibility: Enables the creation of innovative lighting designs.
  • Environmentally friendly: Contains no hazardous materials.

Additional Details

The precise specifications of the LGT670-L1-1-0-10, such as its color temperature, forward voltage, and thermal resistance, will be available in the manufacturer’s datasheet. High-power LEDs require effective thermal management to dissipate heat and maintain long-term reliability. Heatsinks are typically used to draw heat away from the LED junction. Accurate drive current control is also crucial to prevent overdriving the LED and causing damage. Specialized LED drivers are typically employed to provide constant current and prevent fluctuations that can affect performance and lifespan. SMT (Surface Mount Technology) is used for automated assembly.

You May Also Be Interested in

Leshan Radio
Lowest to $0.0382
Samsung
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
ON Semiconductor
Lowest to $0.1379
Murata Electronics North America
Lowest to $0.1305
Lite-On Inc.
Need more? Email Us
Lowpower
Lowest to $0.0772

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1793 $58.2725
785+ $0.1471 $115.4735
1,220+ $0.1425 $173.8500
1,680+ $0.1379 $231.6720
2,165+ $0.1334 $288.8110
2,900+ $0.1196 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess