EN
  • EN
  • DE

LOG T77K-JL-1-0+GJ-1-0-2-R18-Z

Part No LOG T77K-JL-1-0+GJ-1-0-2-R18-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Description LED GREEN/ORANGE CLEAR 4SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Features Green, Orange 570nm Green, 606nm Orange LED Indication - Discrete 1.8V Green, 1.8V Orange 4-SMD, Z-Bend
Manufacturer OSRAM Opto Semiconductors Inc.
Series Multi TOPLED® - Reverse Gullwing
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount, Bottom Entry
Package 4-SMD, Z-Bend
Case / Package 4-SMD
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number LOG T77K-JL-1-0+GJ-1, LOGT77K-JL-1-0+GJ-1, Q65110A3338, 475-2493-2, LOG T77K-JL-1-0+GJ-1-Z, 475-2493-1, LOGT77KJL10GJ1Z, LOGT77K-JL-1-0+GJ-1-Z, LOGT77KJL10+GJ1Z, LOGT77KJL10+GJ1, LOG T77K-JL-1-0+GJ-1-0-2-R18-Z-ND, 475-2493-6
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877856-LOG T77K-JL-1-0+GJ-1-0-2-R18-Z
Ultra Librarian 3D Model Ultra Librarian LOG T77K-JL-1-0+GJ-1-0-2-R18-Z CAD Model

Description

The OSRAM Opto Semiconductors Inc. Multi TOPLED® - Reverse Gullwing is a high-quality electronic component that is designed for use in various electronic applications.

  • Manufacturer Part Number: 877856-LOG T77K-JL-1-0+GJ-1-0-2-R18-Z
  • Package: Reel - TR
  • Category: Optoelectronics
  • Product Status: Obsolete
  • Supply and Demand Status: Limited
  • HTSUS: 8541.40.2000 compliant
  • Other Part Numbers: LOG T77K-JL-1-0+GJ-1, LOGT77K-JL-1-0+GJ-1, Q65110A3338, 475-2493-2, LOG T77K-JL-1-0+GJ-1-Z, 475-2493-1, LOGT77KJL10GJ1Z, LOGT77K-JL-1-0+GJ-1-Z, LOGT77KJL10+GJ1Z, LOGT77KJL10+GJ1, LOG T77K-JL-1-0+GJ-1-0-2-R18-Z-ND, and 475-2493-6.

You May Also Be Interested in

Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Lowest to $1.0404
OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1640
Lite-On Inc.
Property of Lite-On Only
Lowest to $0.0219
Everlight Electronics Co Ltd
Chip LED (1.1 mm Height)
Lowest to $0.0647
OSRAM Opto Semiconductors Inc.
SMT package 0805
Lowest to $0.0875
Everlight Electronics Co Ltd
Chip LED with Bi-Color (Multi-Color)
Need more? Email Us
Visual Communications Company - VCC
SMT LEDs 0805 Package Size
Lowest to $0.0173
Kingbright Corporation
3.2x2.4mm SMD CHIP LED LAMP
Lowest to $0.1016
Dialight
Micro LED SMD LED '598 SERIES' 1208 PACKAGE (3.2mm X 1.5mm X 1.0mm) Single Color Right Angle
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,903 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess