EN
  • EN
  • DE

LOM67F-V1AB-34-1-20-R18-Z

Part No LOM67F-V1AB-34-1-20-R18-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Description LED Single Chip Orange 609nm 30mA 2-Pin SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Color Orange
Dominant Wavelength 606 nm
Lens Style Rectangular
Luminous Flux 4.8 lm
Number of LEDs 1
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Viewing Angle 120 °
Win Source Part Number 1070486-LOM67F-V1AB-34-1-20-R18-Z
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LOM67F-V1AB-34-1-20-R18-Z CAD Model

Description

The LOM67F-V1AB-34-1-20-R18-Z is a member of OSRAM Opto Semiconductors' Power TOPLED series, representing a high-performance, surface-mount light-emitting diode (LED). Designed for a variety of demanding applications, it offers excellent brightness and reliability. The long part number designates specific characteristics pertaining to color, intensity binning, and packaging details.

Applications

  • Automotive Lighting: Used in automotive applications such as dashboard illumination, interior lighting, and signal indicators.
  • Industrial Control Systems: Employed as indicator lights in industrial control panels and equipment.
  • Medical Devices: Integrated into medical equipment for visual signaling and status indication.
  • Consumer Electronics: Utilized in consumer electronic devices, including appliances and handheld devices, for indicator lights and display backlighting.
  • Signage: Incorporated in signage applications to provide visual information and guidance.

Features

  • Surface Mount Device (SMD): Enables automated assembly on printed circuit boards.
  • Compact Size: Facilitates integration into space-constrained applications.
  • High Luminous Intensity: Provides bright and easily visible light output.
  • Long Lifespan: Offers extended operational life, reducing the need for frequent replacements.
  • Power TOPLED Package: Designed for efficient heat dissipation and enhanced reliability.

Benefits

  • Improved Visibility: Enhances the clarity of visual signals and indicators.
  • Reduced Power Consumption: Contributes to energy savings and lowers operating costs.
  • Minimized Maintenance: Long lifespan reduces the need for frequent replacements.
  • Design Flexibility: Compact size and surface-mount design enable innovative product designs.
  • Enhanced Reliability: Robust construction ensures consistent performance in demanding environments.

Additional Details

Detailed specifications for the LOM67F-V1AB-34-1-20-R18-Z would include information such as the dominant wavelength (color), luminous intensity, forward voltage, and viewing angle. The Power TOPLED package is optimized for heat dissipation, contributing to the LED's long lifespan and reliability. The part number suffix (e.g., V1AB, 34, 1, 20, R18, Z) indicates specific binning for color and intensity, as well as packaging details. These LEDs are typically RoHS compliant. The R18 designation likely indicates reel size. The exact color cannot be determined without a datasheet.

You May Also Be Interested in

Lowpower
Lowest to $0.0772
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Samsung
Need more? Email Us
KEC
Lowest to $0.0658
Lumileds
Lowest to $2.6115
Leshan Radio
Lowest to $0.0382
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lowpower
Lowest to $0.0643

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess