EN
  • EN
  • DE

LOM67K-J2M1-24-0-2-R18-Z

Part No LOM67K-J2M1-24-0-2-R18-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1027+
Reference case LED
Manufacturer OSRAM Opto Semiconductors Inc.
Manufacturer Homepage www.osram.com
Win Source Part Number 739369-LOM67K-J2M1-24-0-2-R18-Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LOM67K-J2M1-24-0-2-R18-Z CAD Model

Description

The LOM67K-J2M1-24-0-2-R18-Z is a high-performance LED from OSRAM Opto Semiconductors. It is designed for various lighting applications requiring high brightness, long lifespan, and energy efficiency. This LED is commonly used in indoor and outdoor lighting, as well as display applications.

Applications

  • Indoor lighting (e.g., spotlights, downlights)
  • Outdoor lighting (e.g., street lights, garden lights)
  • Architectural lighting
  • Display backlighting
  • Signage

Features

  • High brightness: Delivers a high luminous output for effective illumination.
  • Long lifespan: Offers a long operating life, reducing maintenance costs.
  • Energy efficiency: Converts electrical energy into light efficiently, minimizing power consumption.
  • Wide viewing angle: Provides a broad distribution of light.
  • Compact package: Allows for space-saving designs.
  • RoHS compliant: Compliant with environmental regulations.
  • High color rendering index (CRI): Accurately renders colors, enhancing visual appeal.

Benefits

  • Improved lighting performance: High brightness and wide viewing angle provide effective illumination.
  • Reduced maintenance costs: Long lifespan minimizes the need for frequent replacements.
  • Lower energy consumption: Energy efficiency reduces electricity bills.
  • Enhanced visual appeal: High CRI accurately renders colors, improving the quality of lighting.
  • Environmentally friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details

The LOM67K-J2M1-24-0-2-R18-Z LED typically comes in a surface-mount package. The forward voltage (Vf) and forward current (If) are key electrical parameters that should be considered during circuit design. The luminous flux (lm) and color temperature (K) specify the brightness and color of the light emitted by the LED. Detailed specifications, including these parameters and other optical and electrical characteristics, can be found in the OSRAM Opto Semiconductors datasheet for this part number. The specific color of the light emitted (e.g., white, red, green, blue) will also be detailed in the datasheet.

You May Also Be Interested in

Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Need more? Email Us
Kingbright
Lowest to $0.0982
Vishay
SMD LED in P-LCC-2 Package
Need more? Email Us
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Lowest to $1.0404
Visual Communications Company - VCC
SMT LEDs 0805 Package Size
Lowest to $0.0173
Rohm Semiconductor
Two-color chip LEDs, super small type
Lowest to $0.0508
Rohm Semiconductor
2-color type LED
Lowest to $0.4539
Stanley Electric Co
LED ORANGE DIFF 0805 R/A SMD / LED Uni-Color Orange 609nm 2-Pin SMD T/R
Lowest to $0.8722
OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1305

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1248 $50.5440
980+ $0.1024 $100.3520
1,515+ $0.0992 $150.2880
2,085+ $0.0960 $200.1600
2,695+ $0.0928 $250.0960
3,610+ $0.0832 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,340 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess