EN
  • EN
  • DE

LST670K21010

Part No LST670K21010
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975234-LST670K21010
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LST670K21010 CAD Model

Description

The LST670K21010 is a surface-mount (SMT) LED manufactured by OSRAM Opto Semiconductors. These LEDs are designed to provide efficient and reliable light emission in a compact package, making them suitable for a wide range of applications.

Applications

  • Backlighting for LCD displays
  • Automotive lighting (instrument panels, indicators)
  • Consumer electronics (indicators, status lights)
  • Industrial equipment (indicators, displays)
  • Medical devices (indicators)
  • Signage
  • General lighting
  • Mobile devices (camera flash)

Features

  • Surface mount technology (SMT)
  • Compact package size
  • High luminous intensity
  • Low power consumption
  • Long lifespan
  • Wide viewing angle
  • RoHS compliant
  • Various color options available (check datasheet)
  • High reliability

Benefits

  • Enables compact and efficient lighting solutions with SMT technology.
  • Provides bright and clear light output with high luminous intensity.
  • Reduces energy consumption, contributing to energy efficiency.
  • Offers long-term reliability and reduced maintenance costs with a long lifespan.
  • Provides wide light distribution with a wide viewing angle.
  • Complies with environmental regulations through RoHS compliance.
  • Offers design flexibility with various color options (consult datasheet).
  • Ensures consistent performance in demanding environments with high reliability.

Additional Details

The LST670K21010 LED is designed for automated assembly processes using surface mount technology (SMT). Its compact package size allows for high-density placement on printed circuit boards (PCBs). The high luminous intensity ensures bright and easily visible light output. The low power consumption makes it ideal for battery-powered applications. The long lifespan reduces the need for frequent replacements, minimizing maintenance costs. The wide viewing angle provides uniform light distribution across a wide area. The RoHS compliance ensures that the LED meets environmental standards. The specific color, luminous intensity, forward voltage, and viewing angle should be verified in the datasheet from OSRAM Opto Semiconductors for the LST670K21010. It's also important to consult the datasheet for information on soldering conditions, storage conditions, and electrostatic discharge (ESD) sensitivity.

You May Also Be Interested in

Chilisin
Lowest to $0.0517
Murata Electronics North America
Lowest to $0.1305
Lowpower
Lowest to $0.0643
Lowpower
Lowest to $0.0405
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Lite-On Inc.
Need more? Email Us
ON Semiconductor
Lowest to $0.1379

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess