EN
  • EN
  • DE

LT VH9G-Q2OO-25-1

Part No LT VH9G-Q2OO-25-1
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Description LED GREEN DIFFUSED 0402 SMD R/A  /  Green 532nm LED Indication - Discrete 2.85V 0402 (1005 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr ams-OSRAM USA Inc.
Series FIREFLY® 0402
Package Tape & Reel
Color Green
Configuration Standard
Lens Color White
Lens Transparency Diffused
Millicandela Rating 185mcd
Lens Style Rectangle with Flat Top
Lens Size 1.00mm x 0.33mm
Voltage - Forward (Vf) (Typ) 2.85V
Current - Test 5mA
Viewing Angle 110°, 155°
Mounting Type Surface Mount, Right Angle
Wavelength - Dominant 532nm
Wavelength - Peak 525nm
Package / Case 0402 (1005 Metric)
Supplier Device Package 0402
Dimension 1.00mm L x 0.55mm W
Height (Max) 0.35mm
Base Product Number LTVH9G
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 475-3445-1,475-3445-2,LT VH9G-Q2OO-25-1-ND,LT VH9G-Q2OO-25-1-5-R18,Q65110A9228,475-3445-6,LT VH9G-Q2S2-25-1-ND,LT VH9G-Q2S2-25-1
Standard Package 4,000
Win Source Part Number 1072830-LT VH9G-Q2OO-25-1
Ultra Librarian 3D Model Ultra Librarian LT VH9G-Q2OO-25-1 CAD Model

Description

The FIREFLY® 0402 LED Indication - Discrete is a green LED with a viewing angle of 110° and 155°.

  • Viewing Angle: 110° and 155°
  • Lens: Diffused white
  • Dimension: 1.00mm L x 0.55mm W
  • Lens Style: Rectangle with a flat top
  • Lens Size: 1.00mm x 0.33mm
  • Millicandela Rating: 185mcd
  • Voltage-Forward (Vf): 2.85V
  • Current-Test: 5mA
  • Wavelength-Dominant: 532nm
  • Wavelength-Peak: 525nm
  • Mounting Type: Surface mount and right angle
  • Package/Case: 0402 (1005 Metric)
  • Standard Package: 4,000 pieces
  • Alternative Part: LB QH9G-N1OO-35-1 and LR VH9F-P2R1-1-ZQ65110-A9228
  • REACH: Unaffected
  • ECCN: EAR99
  • MSL Level: 2 (1 Year)
  • Manufacturer: ams-OSRAM USA Inc.

You May Also Be Interested in

Taiwan Tongjia Optoelectronics Technology Co., Ltd.
Green 571nm LED Indication - Discrete 1.8V~2.6V Through Hole,P=2.54mm
Lowest to $0.1703
OSRAM Opto Semiconductors Inc.
Q65111A3964 ams OSRAM Single Color LEDs GREEN SMD LED CHIP LED 0603 datasheet, inventory, & pricing.
Need more? Email Us
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0805
Lowest to $0.0939
Everlight Electronics Co Ltd
1.7V~2.4V 575nm 100° Yellow Green SMD,1.6x0.8mm LED Indication - Discrete RoHS
Lowest to $0.0583
OSRAM Opto Semiconductors Inc.
LY R976-Z ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Need more? Email Us
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.7V~3.1V 0805
Lowest to $0.0110
Kingbright
White LED Indication - Discrete SIP-3-2.54mm
Lowest to $0.2183
Lianyungang Meihua Electronics Technology Co., Ltd.
Emerald Green 525nm LED Indication - Discrete 3.2V Through Hole,D=3mm
Lowest to $0.0691
HONGLI ZHIHUI Group Co., Ltd.
Emerald Green LED Indication - Discrete 3.3V 0603
Lowest to $0.0271

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess