EN
  • EN
  • DE

LTT67S-P202-24-Z

Part No LTT67S-P202-24-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828768-LTT67S-P202-24-Z
Ultra Librarian 3D Model Ultra Librarian LTT67S-P202-24-Z CAD Model

Description

The LTT67S-P202-24-Z is a surface-mount LED manufactured by OSRAM Opto Semiconductors. This LED is part of the TOPLED series, known for its compact size and suitability for various indicator and backlighting applications. This specific variant offers particular characteristics tailored for applications requiring a specific color and intensity.

Applications:

  • Automotive: Instrument panel backlighting, indicator lights, navigation systems
  • Consumer Electronics: Display backlighting, keypads, status indicators
  • Industrial: Control panels, machine status displays, test equipment
  • Medical Devices: Indicator lights, diagnostic equipment displays
  • General Illumination: Portable devices, accent lighting, emergency lighting

Features:

  • Compact TOPLED package for high-density mounting
  • High luminous intensity for clear visibility
  • Wide viewing angle for uniform light distribution
  • Long operating lifespan for extended reliability
  • Low power consumption for energy efficiency
  • Specific color wavelength (dependent on the datasheet, but likely in the green or yellow-green range)
  • Lead-free and RoHS compliant

Benefits:

  • Small footprint allows for integration into space-constrained designs.
  • Bright output ensures clear visibility in various ambient lighting conditions.
  • Wide viewing angle provides consistent illumination across the viewing area.
  • Long lifespan minimizes maintenance and replacement costs.
  • Low power consumption reduces energy costs and extends battery life in portable applications.
  • Environmentally friendly design due to lead-free construction.
  • High reliability ensures consistent performance over time.

Additional Details:

The LTT67S-P202-24-Z's precise technical characteristics, such as exact wavelength and luminous intensity, are specified in the official OSRAM datasheet. However, typical parameters include:

  • Dominant Wavelength: Likely in the 565-575 nm range (Yellow-Green), check the datasheet for the exact value
  • Luminous Intensity: Ranging from approximately 200 mcd to 800 mcd (depending on drive current and binning)
  • Forward Voltage: Typically between 1.9V and 2.5V
  • Viewing Angle: Typically 120 degrees
  • Operating Temperature Range: -40°C to +85°C
  • Storage Temperature Range: -40°C to +100°C

The LED is designed for reflow soldering and is compatible with standard SMT assembly processes. It is crucial to consult the product datasheet for specific soldering profiles, thermal management recommendations, and other application notes to ensure optimal performance and reliability. Proper current limiting resistors should be used to prevent damage to the LED.

You May Also Be Interested in

55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess