EN
  • EN
  • DE

LWA6SG-V2BA-JKPL-0-20-R33-ZI

Part No LWA6SG-V2BA-JKPL-0-20-R33-ZI
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 828907-LWA6SG-V2BA-JKPL-0-20-R33-ZI
Ultra Librarian 3D Model Ultra Librarian LWA6SG-V2BA-JKPL-0-20-R33-ZI CAD Model

Description

The LWA6SG-V2BA-JKPL-0-20-R33-ZI is a high-performance LED manufactured by OSRAM Opto Semiconductors. This LED is designed to provide superior brightness and efficiency, making it suitable for a wide range of demanding applications.

Applications:

  • Automotive Lighting: Used in automotive dashboards, instrument panels, and interior lighting.
  • Consumer Electronics: Ideal for backlighting in LCD screens, displays, and indicators in devices like TVs and smartphones.
  • Industrial Lighting: Employed in industrial control panels, machine vision systems, and other equipment requiring precise illumination.
  • Medical Devices: Utilized in diagnostic equipment and surgical lighting applications.
  • Signage: Suitable for illuminated signs and displays due to its high brightness and long lifespan.

Features:

  • High Brightness Output: Delivers exceptional luminous intensity for improved visibility.
  • Energy Efficiency: Converts electrical energy into light with minimal power loss.
  • Long Lifespan: Ensures extended operational life, reducing the need for frequent replacements.
  • Compact Package: Enables integration into space-constrained applications.
  • Wide Viewing Angle: Provides uniform light distribution.
  • Robust Design: Withstands harsh environmental conditions and mechanical stress.

Benefits:

  • Improved Visibility: Enhances the clarity of displays and indicators.
  • Reduced Power Consumption: Minimizes energy usage, leading to cost savings.
  • Extended Service Life: Lowers maintenance costs and downtime.
  • Versatile Application: Adaptable to a wide range of lighting needs.
  • Consistent Performance: Provides stable and reliable light output over time.
  • Design Flexibility: Allows for creative and efficient lighting solutions.

Additional Details:

The LWA6SG-V2BA-JKPL-0-20-R33-ZI features specific color characteristics defined by its binning codes (V2BA, JKPL). These codes indicate the precise chromaticity coordinates, ensuring consistent color reproduction. The 'R33' likely refers to a specific radiation pattern or intensity level. The 'ZI' code may indicate specific testing or certification standards met by the component. Detailed specifications, including forward voltage, luminous flux, and thermal resistance, are available in the official OSRAM datasheet. It is designed for surface mount technology (SMT) assembly and complies with RoHS environmental standards.

You May Also Be Interested in

Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Lowest to $1.0404
Everlight Electronics Co Ltd
Luminosity white Color LED
Need more? Email Us
Visual Communications Company - VCC
SMT LEDs 0805 Package Size
Lowest to $0.0173
Kingbright
Lowest to $0.0982
Panasonic
Hight Bright Surface Mounting Chip LED
Lowest to $6.8330
Siemens
Multi TOPLED
Need more? Email Us
Everlight Electronics Co Ltd
Chip LED (0.45 mm Height)
Need more? Email Us
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Need more? Email Us
Rohm Semiconductor
3.2(T-1) Circular Type Standard Type (Viewing Angle 21/2 : 85)
Lowest to $1.7163

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess