EN
  • EN
  • DE

LY G6SP-CBEB-36-3B5A-140-R18-Z

Part No LY G6SP-CBEB-36-3B5A-140-R18-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Description LED TOPLED YLW 589NM 6PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Color LED Lighting
Mfr ams-OSRAM USA INC.
Series Advanced Power TOPLED®
Package Tape & Reel
Product Status Active
Color Yellow
Wavelength 589nm (583nm ~ 595nm)
Current - Test 140mA
Voltage - Forward (Vf) (Typ) 2.25V
Lumens/Watt @ Current - Test 67 lm/W
Current - Max 200mA
Luminous Flux @ Current/Temperature 21lm (12lm ~ 30lm)
Temperature - Test 25°C
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case 6-PLCC
Supplier Device Package 6-PLCC
Size / Dimension 0.130" L x 0.118" W (3.30mm x 3.00mm)
Height - Seated (Max) 0.083" (2.10mm)
Base Product Number LYG6SP
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1371895-LY G6SP-CBEB-36-3B5A-140-R18-Z
Ultra Librarian 3D Model Ultra Librarian LY G6SP-CBEB-36-3B5A-140-R18-Z CAD Model

Description

The Advanced Power TOPLED® is a yellow color LED lighting component manufactured by ams-OSRAM USA INC.

  • Color: Yellow
  • Package / Case: 1210 (3330 Metric)
  • Size / Dimension: 0.130" L x 0.118" W (3.30mm x 3.00mm)
  • Height (Max): 0.083" (2.10mm)
  • Forward Voltage (Vf) (Typ): 2.25V
  • Current - Max: 200mA
  • Viewing Angle: 120°
  • Wavelength: 589nm
  • Luminous Flux @ Current Test: 21lm @ 140mA
  • Temperature - Test: 25°C
  • Lumens/Watt @ Current - Test: 67 lm/W
  • Application: Decorative Lighting, Signage, Display Backlighting

You May Also Be Interested in

LITE-ON Technology
LED LOPL RED 617NM SMD
Need more? Email Us
World Semi
SMD,2x2mm LED Addressable, Specialty RoHS
Lowest to $0.0874
LITE-ON Technology
P033RGB
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LRTBR48G-P9Q7-1+R7S5-26+NP-68 ams OSRAM Multi-Color LEDs Multi CHIPLED RGB 623nm 530nm 471nm datasheet, inventory, & pricing.
Lowest to $0.1165
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0583
World Semi
SMD,2x2mm LED Addressable, Specialty RoHS
Lowest to $0.1106
XINGLIGHT
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0796
World Semi
SMD3535-4P LED Addressable, Specialty RoHS
Lowest to $0.0987
World Semi
SMD,2.2x2mm LED Addressable, Specialty RoHS
Lowest to $0.0895

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3592 $50.2880
340+ $0.2947 $100.1980
530+ $0.2855 $151.3150
725+ $0.2763 $200.3175
940+ $0.2671 $251.0740
1,255+ $0.2395 $300.5725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess