EN
  • EN
  • DE

LY M676-Q2S1-26-Z

Part No LY M676-Q2S1-26-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Description LED YELLOW CLEAR SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Features Yellow 587nm LED Indication - Discrete 2V 2-SMD, J-Lead
Manufacturer OSRAM Opto Semiconductors Inc.
Series Mini TOPLED®
Package Reel - TR
Mounting Surface Mount
Package 2-SMD, J-Lead
Case / Package SMD
Family Name LY M676
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number 475-1154-1, 475-1154-2, LYM676-Q2S1-26-Z, Q65110A1898, LYM676Q2S126Z, LYM676-Q2S1-26, 475-1154-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880426-LY M676-Q2S1-26-Z
Ultra Librarian 3D Model Ultra Librarian LY M676-Q2S1-26-Z CAD Model

Description

The LY M676-Q2S1-26-Z is a high-performance LED manufactured by OSRAM Opto Semiconductors Inc. It's designed for applications that demand high brightness, efficiency, and a long lifespan. This LED is commonly used in various lighting applications where reliability and consistent performance are crucial.

Applications:

  • Automotive lighting (e.g., signal lights, interior lighting)
  • General lighting (e.g., indoor, outdoor)
  • Electronic signs and displays
  • Backlighting for LCD screens
  • Industrial lighting

Features:

  • High luminous intensity for excellent brightness
  • Wide viewing angle for uniform light distribution
  • Long operational life for reduced maintenance
  • Compact package size for design flexibility
  • High efficiency for energy savings

Benefits:

  • Provides bright and uniform illumination
  • Reduces the need for frequent replacements
  • Enables smaller and more compact designs
  • Lowers energy consumption and operating costs
  • Ensures consistent and reliable performance

Additional Details:

The LY M676-Q2S1-26-Z LED typically utilizes advanced chip technology and packaging to achieve its high performance. Key specifications include forward voltage, forward current, luminous intensity, wavelength, and viewing angle. This LED is commonly available in surface-mount packages designed for reflow soldering processes. Proper thermal management is critical for maintaining performance and extending its lifespan, often requiring heat sinking. OSRAM's quality control ensures high reliability and consistent performance. These LEDs comply with RoHS and REACH regulations, making them environmentally friendly.

You May Also Be Interested in

Rohm Semiconductor
Two-color chip LEDs, super small type
Lowest to $0.0508
Everlight Electronics Co Ltd
Luminosity white Color LED
Need more? Email Us
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Lowest to $1.0404
Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Lowest to $0.8967
Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.3784
OSRAM Opto Semiconductors Inc.
SMT package 0805
Lowest to $0.0875
Panasonic
Hight Bright Surface Mounting Chip LED
Lowest to $6.8330
Dialight
Micro LED SMD LED '598 SERIES' 1206 PACKAGE (3.2mm X 1.6mm X 0.7mm) Single Color Water Clear
Lowest to $1.1700
Kingbright Corporation
3.2x2.4mm SMD CHIP LED LAMP
Lowest to $0.1016

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess