EN
  • EN
  • DE

KR DMLQ31.23-JZKY-24-J3T3-350-R18-Z-AL

Part No KR DMLQ31.23-JZKY-24-J3T3-350-R18-Z-AL
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Description LED SYNIOS P2720 RED 618NM 1108 / LED Lighting Color SYNIOS® P2720 Red 618nm (612nm ~ 624nm) 1108 (2720 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Color LED Lighting
Mfr ams-OSRAM USA Inc.
Series SYNIOS® P2720
Package Tape & Reel
Product Status Last Time Buy
Color Red
Wavelength 618nm (612nm ~ 624nm)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 2.3V
Lumens/Watt @ Current - Test 98 lm/W
Current - Max 500mA
Luminous Flux @ Current/Temperature 79lm (61lm ~ 97lm)
Temperature - Test 25°C
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case 1108 (2720 Metric)
Supplier Device Package 1108
Size / Dimension 0.108" L x 0.079" W (2.75mm x 2.00mm)
Height - Seated (Max) 0.028" (0.70mm)
Standard Package 2,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1339278-KR DMLQ31.23-JZKY-24-J3T3-350-R18-Z-AL
Ultra Librarian 3D Model Ultra Librarian KR DMLQ31.23-JZKY-24-J3T3-350-R18-Z-AL CAD Model

Description

The SYNIOS® P2720 is a color LED lighting from ams-OSRAM USA Inc.

  • Color: Red
  • Maximum Forward Current: 500mA
  • Package: 1108 (2720 Metric)
  • Viewing Angle: 120 degrees
  • Wavelength: 618nm (612nm ~ 624nm)
  • Luminous Flux @ Current/Temperature: 79lm (61lm ~ 97lm)
  • Temperature Range: -40°C to 100°C (TA)
  • REACH: Unaffected
  • Application: Color LED Lighting

You May Also Be Interested in

LITE-ON Technology
LED LOPL AMBER 590NM SMD
Need more? Email Us
Kingbright
Single Color LEDs
Lowest to $0.1556
LITE-ON Technology
LED LOPL RED 617NM SMD
Need more? Email Us
LITE-ON Technology
LED 5630 RED 642NM 4SMD
Need more? Email Us
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD LED Addressable, Specialty RoHS
Lowest to $0.0880
Dialight
597-7701-507F Dialight Multi-Color LEDs Red/Grn 650/570nm 6.3/20mcd 100 deg datasheet, inventory, & pricing.
Lowest to $0.4366
World Semi
SMD3535-4P LED Addressable, Specialty RoHS
Lowest to $0.0987
CreeLED, Inc.
JE2835 3V N CLASS RED
Lowest to $1.4553
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD,2.1x2.1mm LED Indication - Discrete RoHS
Lowest to $0.0095

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess