EN
  • EN
  • DE

Q65111A3608

Part No Q65111A3608
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Custom Parts (N - R)
Description Opto GW DASPA1.UC-HQHS-5C8E-1; DURIS P5 Series White LED; 6500K; ; Dome Lens
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Color White
Packaging Tape & Reel (TR)
Win Source Part Number 1174866-Q65111A3608
Categories Custom Parts
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Q65111A3608 CAD Model

Description

The Q65111A3608 is a red SMT LED manufactured by OSRAM Opto Semiconductors Inc. This LED is designed for a variety of applications where a bright and efficient red light source is required. It is a surface-mount device (SMD), meaning it is designed to be mounted directly onto the surface of a printed circuit board (PCB), which allows for automated assembly and compact designs.

Applications:

  • Automotive lighting (e.g., signal lights, interior lighting)
  • Consumer electronics (e.g., indicator lights, display backlighting)
  • Industrial applications (e.g., machine vision systems, safety lighting)
  • Traffic signals and signage
  • Medical devices (e.g., diagnostic equipment)

Features:

  • High brightness red light output
  • Surface-mount device (SMD) package
  • Compact size
  • Long lifespan
  • Low power consumption
  • Wide viewing angle
  • RoHS compliant

Benefits:

  • Provides a highly visible red light source for clear signaling and indication.
  • Enables efficient automated assembly in high-volume production.
  • Allows for compact and space-saving designs in various applications.
  • Reduces maintenance costs due to the long operational life.
  • Minimizes energy consumption, contributing to energy-efficient product designs.
  • Ensures consistent light output across a wide range of viewing angles.
  • Complies with environmental regulations, reducing the environmental impact.

Additional Details:

The specific technical specifications for the Q65111A3608, such as luminous intensity, forward voltage, and wavelength, can be found in the OSRAM Opto Semiconductors datasheet. The LED's performance is influenced by the driving current and operating temperature, which should be considered during design. Proper heat sinking might be required, depending on the operating conditions, to maintain optimal performance and prolong the LED's lifespan. The materials used in the LED construction are selected for optimal light output, thermal stability, and reliability.

You May Also Be Interested in

Rockwell
French Electronic Distributor since 1988
Need more? Email Us
Norgren
Vacuum Pump, multiport, 20Hg NSTAA4 , NPT, Mid Series
Need more? Email Us
Chilisin
Need more? Email Us
QT Brightek (QTB)
SMD 4PIN DC INPUT PHOTOTRANSISTO / Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Need more? Email Us
Rohm Semiconductor
Lowest to $0.3269
Nexperia USA Inc.
MOSFET N-CH 40V 290A LFPAK56 / N-Channel 40 V 290A (Ta) 333W (Ta) Surface Mount LFPAK56; Power-SO8
Lowest to $1.5927
Toshiba Semiconductor and Storage
Trans Digital BJT PNP 50V 100mA 3-Pin S-Mini T/R
Need more? Email Us
Ricoh
Need more? Email Us
Copal Electronics Inc.
Lowest to $2.6115

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess