EN
  • EN
  • DE

SFH409

Part No SFH409
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM Opto Semiconductors Inc.
Win Source Part Number 319028-SFH409
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFH409 CAD Model

Description

The SFH409 is a silicon NPN phototransistor housed in a clear plastic package, designed for applications in the visible and near-infrared spectrum. Manufactured by OSRAM Opto Semiconductors Inc., it offers high sensitivity and is suitable for various light detection and control applications. Its clear plastic package allows for maximum light transmission, enhancing its sensitivity to incoming radiation.

Applications:

  • Photointerrupters: Used to detect the presence or absence of an object by interrupting a light beam.
  • Light Barriers: Employed in security systems or industrial automation to detect movement or intrusion.
  • Position Sensors: Utilized in applications requiring precise position detection, such as encoders.
  • Industrial Automation: Integral to automated processes for object detection and control.
  • Ambient Light Detection: Can be used in circuits to measure the intensity of ambient light.

Features:

  • High Sensitivity: Offers excellent response to visible and near-infrared light.
  • Clear Plastic Package: Enhances light transmission for improved sensitivity.
  • NPN Silicon Phototransistor: Reliable and well-established phototransistor technology.
  • Wide Spectral Range: Operates effectively across a broad spectrum.
  • Fast Switching Speeds: Suitable for applications requiring rapid response times.

Benefits:

  • Easy Integration: The standard package simplifies mounting and connection in diverse applications.
  • Reliable Performance: OSRAM's reputation ensures consistent and dependable operation.
  • Cost-Effective: Offers a balance of performance and affordability.
  • Versatile Use: Adaptable to numerous applications requiring light detection.
  • Improved System Performance: Enhances the responsiveness and accuracy of light-sensitive circuits.

The SFH409 phototransistor is designed to operate with a collector-emitter voltage (VCEO) typically around 30V and can handle a collector current (IC) of up to 50mA. The device's spectral sensitivity is optimized for wavelengths in the 800-900 nm range, making it well-suited for use with infrared LEDs. The clear plastic package ensures that a high percentage of incident light reaches the active area of the phototransistor, thereby maximizing its sensitivity. This makes it particularly useful in applications where the available light is limited. The SFH409 is frequently used in reflective sensors, where it detects light reflected off a nearby object, for example, in robotics for line following or in vending machines for product detection. Its compact size and robust construction make it suitable for both indoor and outdoor applications, contributing to its versatility.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Mitsubishi
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess