EN
  • EN
  • DE
  • IT

SFH487-2

Part No SFH487-2
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Electronic Wholesale
Description GaAIAs-IR-Lumineszenzdiode 880nm GaAIAs Infrared Emitter 880 nm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM Opto Semiconductors Inc.
Manufacturer Homepage www.osram.com
RoHS State Request Verification
Win Source Part Number 759114-SFH487-2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SFH487
Introduction Date October 15, 1999
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SFH487-2 CAD Model

Description

The SFH487-2 is a high-power infrared (IR) emitter manufactured by OSRAM Opto Semiconductors. It is designed for various applications, including infrared remote control, light barriers, and proximity sensors. This IR emitter offers high radiant intensity and a narrow beam angle, making it suitable for long-range applications.

Applications:

  • Infrared remote control
  • Light barriers
  • Proximity sensors
  • IR data transmission
  • Smoke detectors

Features:

  • High radiant intensity
  • Narrow beam angle
  • High forward current capability
  • Fast switching times
  • RoHS compliant
  • Through-hole package

Benefits:

  • Provides long-range operation in remote control and sensing applications.
  • Enables precise and accurate detection of objects in light barriers and proximity sensors.
  • Allows for high power output and efficient operation.
  • Supports high data rates in IR data transmission applications.
  • Environmentally friendly due to RoHS compliance.
  • Simplifies mounting and connection.

Additional Details:

The SFH487-2 has a peak wavelength of 950 nm. The narrow beam angle of approximately +/- 10 degrees allows for focused emission of infrared light. The high radiant intensity ensures that the signal can be detected over long distances. The high forward current capability allows for high power output. The fast switching times enable high data rates in IR data transmission applications. The through-hole package simplifies mounting and connection. The device is commonly used in consumer electronics, industrial automation, and other applications requiring reliable infrared emission.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.1240
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 15A 20QFN
Lowest to $2.3544
Torex Semiconductor Ltd
Need more? Email Us
KOA Speer
Need more? Email Us
Coilcraft
Midi Spring® Air Core Inductors
Lowest to $0.8418
Micrel
4.25Gbps Precision, 1:2 CML Fanout Buffer with Internal Termination and Fail Safe Input
Lowest to $3.7657
Microchip Technology
8-bit Microcontroller with 4/8/16/32K Bytes In-System Programmable Flash | IC MCU 8BIT 32KB FLASH 32TQFP
Lowest to $2.8512
SII Semiconductor Corporation
Lowest to $0.7529
STMicroelectronics
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $2.6495

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess