EN
  • EN
  • DE

SFH5110-38

Part No SFH5110-38
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Photo Detectors - Remote Receiver
Description IC RCVR IR REMOTE 38KHZ SIDELOOK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer OSRAM Opto Semiconductors Inc.
Packaging Bulk
Status Obsolete(EOL)
Sensing Distance 30m
Carrier Frequency 38.0kHz
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 1.3mA
Orientation Side View
Mounting Through Hole
Temperature Range - Operating -10°C to 75°C (TA)
Win Source Part Number 028248-SFH5110-38
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SFH5110-38 CAD Model

Description

The SFH5110-38 is an infrared receiver module manufactured by OSRAM Opto Semiconductors. This module is designed to detect infrared light signals, typically from remote controls, and convert them into electrical signals that can be processed by a microcontroller or other electronic circuits. It is commonly used in consumer electronics, automation systems, and other applications requiring infrared signal reception.

Applications:

  • Remote Control Receivers: Used in TVs, DVD players, audio systems, and other consumer electronics to receive signals from remote controls.
  • Light Barriers: Employed in security systems and industrial automation to detect interruptions in an infrared beam.
  • Proximity Sensors: Integrated into devices to detect the presence or absence of objects nearby.
  • Optical Communication: Used in some older devices for short-range infrared data communication.
  • Automation Systems: Utilized in automated systems for remote control and monitoring.

Features:

  • Carrier Frequency: Designed to receive infrared signals modulated at a frequency of 38 kHz.
  • Integrated Filter: Includes a filter to block out unwanted ambient light and noise.
  • High Sensitivity: Provides excellent detection of weak infrared signals.
  • Compact Package: Small size allows for easy integration into various devices.
  • Low Power Consumption: Minimizes power usage in battery-operated applications.

Benefits:

  • Reliable Reception: Ensures consistent and accurate detection of infrared signals.
  • Noise Immunity: Reduces the impact of ambient light and other sources of interference.
  • Energy Efficient: Extends battery life in remote control and portable devices.
  • Easy Integration: Simplifies the design and manufacturing process.
  • Compact Design: Allows for use in space-constrained applications.

Technical Specifications:

The SFH5110-38 operates with a supply voltage typically between 2.5 V and 5.5 V. It includes an integrated photodiode, preamplifier, and filter. The output signal is a digital signal that can be directly connected to a microcontroller. The package is designed for easy mounting on a PCB. It is compliant with RoHS standards, ensuring environmental safety.

You May Also Be Interested in

Vishay
SENSOR REMOTE REC 38.0KHZ 30M
Need more? Email Us
Vishay
SENSOR REMOTE REC 30.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 56.0KHZ 30M
Need more? Email Us
Sharp Microelectronics
SENSOR REMOTE REC 38.0KHZ 8.5M
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 40M
Need more? Email Us
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Lowest to $2.0490
Vishay
SENSOR REMOTE REC 36.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess