EN
  • EN
  • DE

SPLPL90-3

Part No SPLPL90-3
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM Opto Semiconductors Inc.
Win Source Part Number 338775-SPLPL90-3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPLPL90-3 CAD Model

Description

The SPLPL90-3 is a high-power infrared (IR) laser diode manufactured by OSRAM Opto Semiconductors. It is designed for pulsed laser applications requiring high optical output power and efficiency. This edge-emitting laser diode operates in the near-infrared spectrum, typically around 905 nm, making it suitable for various applications in sensing, ranging, and illumination.

Applications

  • Laser Rangefinders: Used in handheld and industrial laser distance measurement devices.
  • LIDAR (Light Detection and Ranging): Employed in automotive and industrial LIDAR systems for object detection and mapping.
  • Optical Sensors: Utilized in proximity sensors and other optical sensing applications.
  • Night Vision Illumination: Integrated into night vision systems to provide infrared illumination.
  • Safety and Security Systems: Found in laser scanners for security surveillance.

Features

  • High Optical Output Power: Delivers significant optical power in pulsed operation.
  • Wavelength: Operates at a typical wavelength of 905 nm.
  • Pulsed Operation: Optimized for short pulse widths and high peak power.
  • Efficient: High power conversion efficiency for reduced power consumption.
  • Small Form Factor: Compact design allows for integration into various devices.
  • Robust Design: Designed for reliable operation in harsh environments.

Benefits

  • Extended Range: High optical output power enables longer detection ranges in rangefinding applications.
  • Improved Accuracy: Precise pulsed operation provides accurate distance measurements.
  • Enhanced Efficiency: High power conversion efficiency reduces heat generation and extends battery life in portable devices.
  • Compact Integration: Small form factor allows for easy integration into space-constrained applications.
  • Reliable Performance: Robust design ensures consistent performance in demanding environments.
  • Cost-Effective: Offers a good balance of performance and cost.

Additional Details

The SPLPL90-3 laser diode typically comes in a surface-mount package for ease of integration into electronic assemblies. Key technical specifications include peak optical power, forward voltage, and spectral bandwidth. It is important to adhere to proper heat sinking and drive current limitations to ensure optimal performance and longevity of the laser diode. This device requires careful handling to avoid electrostatic discharge (ESD) damage. Comprehensive datasheets and application notes are available from OSRAM to assist with proper design and implementation.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $216.4180 $216.4180
2+ $194.0299 $388.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess