EN
  • EN
  • DE

TCS34727FN

Part No TCS34727FN
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Color Sensors
Description IC COLOR CONV LIGHT-DGTL 6-DFN / Color Sensor 16 b Gain Control, Interrupt, Sleep Mode 6-SMD Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Color Sensors
Mfr OSRAM Opto Semiconductors Inc.
Package Tape & Reel
Product Status Obsolete
Output I2C
Resolution (Bits) 16 b
Features Gain Control, Interrupt, Sleep Mode
Voltage - Supply 2.7 V ~ 3.6 V
Current - Supply (Max) 330µA @ 3V
Temperature Range - Operating -30°C ~ 70°C
Package / Case 6-SMD Module
Base Product Number TCS34727
Standard Package 3,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 936277-TCS34727FN
Ultra Librarian 3D Model Ultra Librarian TCS34727FN CAD Model

Description

The TCS34727FN is a color sensor from OSRAM Opto Semiconductors Inc.

  • Application: Sensors and Transducers
  • Package Type: Tape and Reel
  • Standard Package: 3,500 pieces
  • Gain Control: Yes
  • Interrupt: Yes
  • Sleep Mode: Yes
  • Output: I2C interface
  • Maximum Supply Current: 330µA @ 3V
  • Resolution: 16 bits
  • Voltage Supply Range: 2.7V to 3.6V
  • Package Type: 6-SMD module
  • Temperature Range: -30°C to 70°C
  • Status: Obsolete

You May Also Be Interested in

Omron
CONVERGENT PNP CABLE 1 X 4MM
Need more? Email Us
Omron
COLOR MARK W/TEACH NPN HORZ
Need more? Email Us
Omron
RGB FIBER OPTIC TYPE PNP OUTPUT
Need more? Email Us
Omron
COLOR 1-CHANNEL GP FIBER PNP
Need more? Email Us
Omron
RGB FIBER OPTIC PNP 4 OUTPUT
Need more? Email Us
ams
AS72653-BLGM LGA20 LF T&RDP
Lowest to $11.2954
Omron
PHOTO COLOR MARK
Need more? Email Us
Omron
RGB BUILT-IN APM NPN 4 OUTPUT
Need more? Email Us
Omron
RGB BUILT-IN AMP NPN OUTPUT TYP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1890 $50.3470
56+ $1.7961 $100.5816
87+ $1.7400 $151.3800
119+ $1.6839 $200.3841
154+ $1.6278 $250.6812
206+ $1.4594 $300.6364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess