AP1722-33PC Voltage Regulator
The AP1722-33PC is a compact and efficient linear voltage regulator designed to provide stable output voltage for various electronic applications. It offers low dropout voltage, ensuring optimal performance in low power environments.
- Features and Benefits:
- Low dropout voltage of 350mV at 250mA output current.
- High output voltage accuracy of ±1.5%.
- Built-in current limit and thermal shutdown protection.
- Available in a compact, industry-standard package.
- Applications and Projects:
- Cellular phones and digital cameras.
- Portable audio and video devices.
- Microprocessor and DSP supply.
- Additional Details:
- Input Voltage: 2.8V to 5.5V.
- Output Voltage: Fixed 3.3V.
- Operating Temperature Range: -40°C to +85°C.