EN
  • EN
  • DE
  • IT

PJ1117CM-2.5V

Part No PJ1117CM-2.5V
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 276650-PJ1117CM-2.5V
Ultra Librarian 3D Model Ultra Librarian PJ1117CM-2.5V CAD Model

Description

The PJ1117CM-2.5V is a low dropout (LDO) linear regulator, designed to provide a stable 2.5V output voltage from a higher input voltage. These regulators are commonly used in various electronic circuits where a regulated voltage supply is essential. The PJ1117 series is known for its simplicity, cost-effectiveness, and ease of use. The 'CM' likely refers to the package type, possibly a surface mount package, enhancing its suitability for modern PCB designs.

Applications

  • Microcontroller power supplies: Providing stable voltage to microcontrollers in embedded systems.
  • Post-regulation for switching power supplies: Improving the output ripple and noise of switching regulators.
  • Battery-powered devices: Regulating voltage in portable devices powered by batteries.
  • Linear regulation in consumer electronics: Powering various components in TVs, DVD players, and other consumer devices.
  • Industrial control systems: Providing stable voltage for sensors and control circuits.

Features

  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltage.
  • 2.5V Fixed Output: Provides a consistent and precise 2.5V output voltage.
  • Short Circuit Protection: Protects the regulator and the load from damage in case of a short circuit.
  • Thermal Overload Protection: Shuts down the regulator if the temperature exceeds a safe limit.
  • Fixed Output Voltage Accuracy: Provides accurate voltage regulation, ensuring stable operation of the connected circuitry.
  • Surface Mount Package: Suitable for automated assembly and high-density PCB designs.

Benefits

  • Stable Power Supply: Provides a reliable and consistent 2.5V power supply, crucial for sensitive electronic components.
  • Protection Against Damage: Built-in protection features safeguard against short circuits and thermal overload, increasing system reliability.
  • Easy to Use: Simple to integrate into existing circuits with minimal external components required.
  • Cost-Effective: Provides a low-cost solution for voltage regulation.
  • Compact Design: Surface mount package allows for space-saving designs.
  • Improved System Reliability: Regulated voltage prevents voltage fluctuations from damaging components.

Additional Details

The PJ1117CM-2.5V typically requires input and output capacitors for stability. The datasheet will specify the recommended capacitor values and types. The dropout voltage is a critical parameter to consider, as it dictates the minimum input voltage required for the regulator to function correctly. This regulator is a three-terminal device, with input, output, and ground pins. Always refer to the official datasheet for comprehensive specifications and application guidelines.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess