EN
  • EN
  • DE

PJ431A

Part No PJ431A
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 276713-PJ431A
Ultra Librarian 3D Model Ultra Librarian PJ431A CAD Model

Description

The PJ431A is a precision adjustable shunt regulator, offering a stable voltage reference for various electronic applications. It functions similarly to a Zener diode but with adjustable voltage capabilities, making it highly versatile for power supply and voltage regulation circuits.

Applications

  • Switching Power Supplies
  • Linear Regulators
  • Adjustable Voltage References
  • Voltage Monitors
  • Error Amplifiers in Feedback Loops

Features

  • Adjustable Output Voltage: Can be set to any value between Vref (typically 2.5V) and 36V using two external resistors.
  • Low Dynamic Output Impedance: Ensures stable output voltage under varying load conditions, minimizing voltage fluctuations.
  • Sink Current Capability: Handles a wide range of sink currents, typically from 1mA to 100mA.
  • Low Temperature Coefficient: Maintains a stable output voltage over a wide temperature range, ensuring reliable performance in diverse operating conditions.
  • Precise Voltage Reference: Provides a highly accurate voltage reference for demanding applications.
  • Available in various package types, including TO-92, SOT-23, and SOIC.

Benefits

  • Stable and Precise Voltage Regulation: Provides a stable and accurate voltage reference for sensitive electronic circuits.
  • Flexibility in Output Voltage: The adjustable output voltage feature allows for customization to specific application requirements.
  • Improved Power Supply Performance: Enhances the stability and reliability of power supplies, reducing noise and ripple.
  • Cost-Effective Solution: Offers a cost-effective solution for voltage regulation and reference applications compared to dedicated voltage regulators.
  • Wide Range of Applications: Suitable for a broad range of applications due to its versatility and adjustable characteristics.

The PJ431A is a reliable and versatile component widely used in electronics for stable voltage regulation and reference applications. Its adjustable output voltage, low temperature coefficient, and cost-effectiveness make it a popular choice among electronic designers.

You May Also Be Interested in

Red Lion Controls
ROUTER 4G LTE 3G HSPA+ FB / LTE Router USB
Need more? Email Us
Red Lion Controls
1003GX2-LX-10 GB SWITCH /
Need more? Email Us
Digi International
DIGI IX20 GLB CAT-4 + ACCESSORIE / 4G EDGE, GPRS, LTE Router Ethernet, RJ-45, RS-232
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess