EN
  • EN
  • DE

RH2B-U DC6V

Part No RH2B-U DC6V
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 294483-RH2B-U DC6V
Ultra Librarian 3D Model Ultra Librarian RH2B-U DC6V CAD Model

Description

The RH2B-U DC6V is a power relay. Relays are electromechanical switches that use a small electrical signal to control a larger current or voltage. This particular relay operates with a 6V DC coil voltage.

Applications:

  • Industrial Automation: Control of motors, valves, and other industrial equipment.
  • Automotive Electronics: Switching lights, motors, and other accessories in vehicles.
  • Home Appliances: Control of heating elements, motors, and other components in appliances.
  • Security Systems: Switching alarm circuits and other security devices.
  • Telecommunications Equipment: Routing signals and controlling power in communication systems.

Features:

  • 6V DC Coil Voltage: Operates with a 6V DC power source.
  • SPDT (Single Pole Double Throw) Contact Configuration: Allows switching between two different circuits.
  • High Contact Current Rating: Capable of switching relatively large currents.
  • Compact Size: Suitable for applications where space is limited.
  • Durable Construction: Designed for reliable performance and long life.

Benefits:

  • Electrical Isolation: Provides electrical isolation between the control circuit and the load circuit.
  • Remote Control: Allows remote control of high-power devices with a low-power signal.
  • Versatile Switching: Can be used for a wide variety of switching applications.
  • Reliable Performance: Provides consistent and dependable switching.
  • Long Lifespan: Ensures extended product life and reduced maintenance.

Additional Details:

The specific contact current and voltage ratings of the RH2B-U DC6V relay will depend on the manufacturer and the exact model. Refer to the manufacturer's datasheet for detailed specifications. Relays typically have a coil that generates a magnetic field when energized, which then moves the contacts to switch the circuit. The contacts are typically made of a conductive material such as silver or gold to ensure reliable switching. The relay is often mounted on a printed circuit board or in a relay socket.

You May Also Be Interested in

Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $112.7985 $112.7985
2+ $109.1602 $218.3204
3+ $105.5208 $316.5624
4+ $94.6049 $378.4196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess