EN
  • EN
  • DE

SGUGCA50.0

Part No SGUGCA50.0
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 320478-SGUGCA50.0
Ultra Librarian 3D Model Ultra Librarian SGUGCA50.0 CAD Model

Description

The SGUGCA50.0 is a crystal oscillator, a device used to generate a stable and accurate 50.0 MHz clock signal for electronic circuits. Crystal oscillators are essential components in numerous applications, providing the timing reference needed for proper operation of digital systems.

Applications

  • Microprocessors and Microcontrollers
  • Communication Systems (e.g., Ethernet, Wi-Fi)
  • Digital Signal Processing (DSP)
  • High-Speed Data Acquisition Systems
  • Test and Measurement Equipment

Features

  • Frequency: 50.0 MHz (Precise clock frequency)
  • Package: Likely a surface-mount device (SMD) – specific dimensions in datasheet.
  • Frequency Stability: High stability over temperature and voltage variations.
  • Output Waveform: Typically CMOS or LVCMOS compatible.
  • Low Jitter: Minimal phase noise for accurate timing.

Benefits

  • Accurate Timing: Provides a highly accurate 50 MHz clock signal.
  • Stable Frequency: Maintains frequency accuracy over a wide operating temperature range.
  • Low Noise: Minimizes phase noise and jitter, improving signal integrity.
  • Compact Size: Typically available in small surface-mount packages.
  • Reliable Performance: Ensures consistent and reliable timing for critical applications.

Additional Details

The SGUGCA50.0 crystal oscillator operates at a frequency of 50.0 MHz. This frequency is commonly used in various electronic applications that require precise timing, such as communication interfaces and high-speed digital circuits. Crystal oscillators rely on the piezoelectric properties of quartz crystals to generate a stable oscillating signal. The crystal is cut to resonate at a specific frequency. Critical specifications include frequency tolerance, frequency stability (measured in parts per million, or ppm), load capacitance, and operating voltage. The datasheet will specify the load capacitance required for optimal performance. Supply voltage typically is 3.3V or 5V. The operating temperature range will also vary depending on the manufacturer's specifications. The output waveform is often CMOS or LVCMOS, which is compatible with many digital logic circuits. Further details about the manufacturer, package dimensions, frequency stability in ppm, and specific operating conditions can be found in the device's datasheet.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Phoenix Contact
Need more? Email Us
Red Lion Controls
GSM HSPA,5P,SCR,MC8790 / 3G GSM, HSPA Router Rogers Ethernet, RS-232
Need more? Email Us
Red Lion Controls
ROUTER 4G LTE 3G HSPA+ FB / LTE Router USB
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess