The SR30100C is a Schottky Barrier Rectifier. It is designed for high-efficiency rectification in power supply and inverter applications. The device offers a high current capability and a low forward voltage drop, which helps to reduce power loss and improve overall system efficiency.
Applications:
- Switching Power Supplies
- High-Frequency Inverters
- Freewheeling Diodes
- Polarity Protection
- DC-DC Converters
Features:
- High Surge Current Capability
- Low Forward Voltage Drop
- High Reliability
- Fast Switching Speed
- High Junction Temperature Capability
Benefits:
- Improved system efficiency due to the low forward voltage drop, minimizing power losses.
- Enhanced reliability and longer operational lifespan due to robust construction and high surge current capability.
- Protection against voltage spikes and surges, thus ensuring the stability of the system.
- Efficient heat dissipation, ensuring stable performance even under heavy load conditions.
- Suitable for high-frequency applications due to fast switching speed.
Specifications:
The SR30100C features a maximum repetitive peak reverse voltage (VRRM) of 100V and a maximum average forward rectified current (IF(AV)) of 30A. The forward voltage drop (VF) is typically around 0.75V at a forward current of 15A. It can withstand a high surge current, ensuring robustness against transient events. The operating junction temperature range is typically from -55°C to +175°C. This rectifier is typically available in a TO-220 or similar package, allowing for efficient heat sinking.