EN
  • EN
  • DE

20009605-23

Part No 20009605-23
Manufacturer TE Connectivity
Catalog OEM Parts (0 - 9)
Description Compact Load Cell, 100 Lbs Force, I2C (sleep) output, 100 mm Cable without Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 9031808080
Win Source Part Number 1017474-20009605-23
Categories OEM Parts(0-9)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 20009605-23 CAD Model

Description

The 20009605-23 is a connector manufactured by TE Connectivity. Without specific details about the connector type (e.g., rectangular, circular, board-to-board), a general description of TE Connectivity connectors and their common applications can be provided. TE Connectivity is a global leader in connectivity and sensor solutions, providing a wide range of connectors designed for reliable performance in various applications.

Applications:

  • Industrial Automation: Used in control systems, robotics, and machinery for signal and power connections.
  • Automotive: Employed in automotive electronics, including engine control units, infotainment systems, and safety systems.
  • Telecommunications: Found in networking equipment, servers, and communication infrastructure.
  • Aerospace and Defense: Incorporated into avionics, military vehicles, and communication systems.
  • Medical Devices: Utilized in medical imaging equipment, patient monitoring systems, and diagnostic tools.

Features:

  • Durable Construction: Made from high-quality materials to withstand harsh environments.
  • Various Termination Options: Available with different termination methods, such as crimp, solder, or insulation displacement (IDC).
  • Polarization Features: Designed with polarization mechanisms to prevent mismating.
  • Locking Mechanisms: May include locking features to ensure secure and reliable connections.
  • Wide Range of Contact Densities: Available with different contact densities to meet various application requirements.

Benefits:

  • Reliable Connections: Ensures stable and dependable electrical connections.
  • Easy Installation: Designed for quick and easy installation and maintenance.
  • Versatile Usage: Suitable for a wide range of applications across various industries.
  • Robust Performance: Resistant to environmental factors and mechanical stress.
  • High Signal Integrity: Designed to maintain signal integrity in high-speed applications.

Additional Details:

To obtain specific details about the 20009605-23 connector, such as its type, number of contacts, voltage rating, current rating, and mating connector information, it is necessary to consult the official TE Connectivity datasheet for this part number. The datasheet will provide detailed mechanical dimensions, electrical characteristics, and other relevant specifications. TE Connectivity offers a vast array of connectors with different features and specifications to meet the diverse needs of their customers. Always refer to the manufacturer's documentation for accurate and up-to-date information.

You May Also Be Interested in

TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Lowest to $0.4019
Texas Instruments
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess