EN
  • EN
  • DE

SSQ1A125V

Part No SSQ1A125V
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 341667-SSQ1A125V
Ultra Librarian 3D Model Ultra Librarian SSQ1A125V CAD Model

Description

The SSQ1A125V is likely a circuit protection device, possibly a resettable fuse or solid-state switch, designed for circuits operating at 125V with a current rating of 1 Ampere. The 'SSQ' prefix might indicate a specific product line or a particular physical characteristic, such as a square shape. Due to the absence of a specific manufacturer, a precise identification and comprehensive description are difficult to achieve. However, we can infer probable applications and relevant characteristics based on its electrical ratings.

Possible Applications:

  • Protection for low-power electronic circuits
  • USB port protection
  • Protection of sensitive components in consumer electronics
  • LED lighting circuits
  • Low-current power supplies

Potential Features:

  • Resettable overcurrent protection
  • Fast response time to overcurrent events
  • Low voltage drop during normal operation
  • Compact size for space-constrained applications
  • High surge current withstanding capability

Potential Benefits:

  • Safeguards electronic circuits against damage from excessive current
  • Minimizes downtime by automatically resetting after an overcurrent event is cleared
  • Enhances system reliability and prevents component failures
  • Simplifies circuit design and reduces component count
  • Offers a cost-effective overcurrent protection solution

The SSQ1A125V probably employs a solid-state switching mechanism, like a MOSFET or similar semiconductor device, to perform overcurrent protection. The actual materials and construction details will vary depending on the manufacturer. It is crucial to refer to the manufacturer's datasheet to obtain precise specifications, including the trip current, hold current, operating temperature range, and physical dimensions. Without the datasheet, the safe and reliable operation cannot be guaranteed, and proper caution is advised. The 125V rating implies that this component is likely intended for low-voltage applications. Compatibility with all applicable safety standards and regulations must be verified for the specific application. The 'SSQ' prefix could also refer to specific mounting requirements.

Before incorporating this component into a circuit design, carefully assess the worst-case operating conditions and ensure that the SSQ1A125V's specifications meet or exceed those requirements.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $121.0348 $121.0348
2+ $117.1309 $234.2618
3+ $113.2258 $339.6774
4+ $101.5130 $406.0520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess