EN
  • EN
  • DE

STU3055LS

Part No STU3055LS
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 348577-STU3055LS
Ultra Librarian 3D Model Ultra Librarian STU3055LS CAD Model

Description

The STU3055LS is an N-Channel enhancement mode power MOSFET. It's designed for use in applications requiring high efficiency and fast switching, such as power supplies, DC-DC converters, and motor controls. Given the manufacturer listed as 'Others', it's crucial to refer to the specific datasheet for precise parameters as these can vary slightly depending on the actual manufacturer.

Applications:

  • Switching Power Supplies
  • DC-DC Converters
  • Motor Control Circuits
  • Uninterruptible Power Supplies (UPS)
  • LED Lighting Systems

Features:

  • Low On-Resistance (RDS(on)), minimizing conduction losses.
  • High Switching Speed, enabling efficient operation at high frequencies.
  • High Avalanche Energy, providing robustness against inductive loads.
  • Logic Level Gate Drive, allowing direct interface with microcontrollers.
  • RoHS Compliant, adhering to environmental regulations.

Benefits:

  • Improved energy efficiency in power conversion applications due to low RDS(on).
  • Reduced heat generation, enhancing system reliability and longevity.
  • Simplified gate drive circuitry with logic-level compatibility.
  • Enhanced system protection against voltage transients and inductive kickback.
  • Compliance with environmental standards.

Technical Specifications:

While the specifications may vary based on the specific manufacturer, typical parameters include:

  • Drain-Source Voltage (VDS): Typically 55-60V
  • Gate-Source Voltage (VGS): Typically +/- 20V
  • Continuous Drain Current (ID): Typically 30-40A (at a specified temperature, usually 25°C)
  • Pulsed Drain Current (IDM): Significantly higher than continuous, consult datasheet
  • On-Resistance (RDS(on)): Typically in the milliohm range (e.g., 0.015-0.03 ohms at a specified VGS and ID)
  • Gate Threshold Voltage (VGS(th)): Typically between 2-4V
  • Total Gate Charge (Qg): Typically in the nanocoulomb range
  • Power Dissipation (PD): Varies significantly based on package and heatsinking
  • Operating Temperature Range: Typically -55°C to +175°C
  • Package: TO-220, TO-252, or similar

It is essential to consult the official STU3055LS datasheet from the specific manufacturer for accurate and detailed specifications. Pay particular attention to the test conditions for RDS(on) and the thermal resistance values for accurate power dissipation calculations.

You May Also Be Interested in

Red Lion Controls
1003GX2-LX-10 GB SWITCH /
Need more? Email Us
Red Lion Controls
1 ETH,1 SER,CDMA,4 PIN / 3G CDMA, EV-DO Router Verizon Ethernet, RS-232
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Siretta Ltd
ZETA 4G(LTE) CAT 1 / 3G/2G EU FR / 4G/3G/2G EDGE, GPRS, GSM, LTE, UMTS, WCDMA Modem EU Carriers RS-232, USB
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess