EN
  • EN
  • DE
  • IT

FKC08-12S05

Part No FKC08-12S05
Manufacturer P-DUKE Technology, Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 5V 7.5W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Features Isolated Module DC DC Converter Output 5V - - - 1.5A 9V - 18V Input
Manufacturer P-DUKE Technology, Inc.
Series FKC08 (8W)
Package Tube
Operating Temperature Range -40°C ~ 100°C (With Derating)
Mounting Through Hole
Package 24-DIP Module, 9 Leads
Family Name FKC08
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.9580
Quantity per package 10
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919147-FKC08-12S05
Ultra Librarian 3D Model Ultra Librarian FKC08-12S05 CAD Model

Description

The FKC08-12S05 is a DC-DC converter manufactured by P-DUKE Technology, Inc. It's designed to provide a stable and isolated 5V DC output from a 12V DC input, with an output power of 8W. This converter is suitable for a variety of applications requiring regulated and isolated power.

Applications:

  • Industrial control systems: Providing isolated power to sensitive components in industrial environments.
  • Instrumentation: Powering measurement and control equipment where isolation is crucial for accuracy and safety.
  • Telecommunications equipment: Supplying power to telecom modules requiring isolated power.
  • Medical devices: Suitable for certain medical applications where electrical isolation is essential for patient safety (note: suitability for specific medical applications must be verified based on relevant safety standards).
  • Aerospace and defense: Powering avionics or other systems in demanding environments, subject to qualification for applicable standards.

Features:

  • 8W Output Power: Delivers up to 8 watts of power to the load.
  • 12V Input Voltage: Designed to operate with a 12V DC input source.
  • 5V Output Voltage: Provides a regulated 5V DC output.
  • Isolation Voltage: Offers electrical isolation between the input and output, typically 1500VDC or higher, depending on the specific model and test conditions. Refer to the datasheet for the precise isolation voltage.
  • High Efficiency: Converts DC power with high efficiency, minimizing heat dissipation. Efficiency ratings typically range from 75-85%, depending on the load conditions.
  • Wide Operating Temperature Range: Operates reliably across a broad temperature range, typically from -40°C to +85°C.
  • Overload Protection: Includes built-in overload protection to prevent damage from excessive current draw.
  • Short Circuit Protection: Protects the converter and the load from short circuit conditions.
  • Compact Size: Designed with a small footprint for space-constrained applications.
  • Industry Standard Pinout: Follows an industry-standard pinout for easy integration into existing designs.

Benefits:

  • Reliable Power Supply: Provides a stable and regulated 5V output voltage, ensuring reliable operation of connected devices.
  • Electrical Isolation: Isolates the input and output, preventing ground loops and improving safety.
  • Protection: Overload and short-circuit protection safeguard the converter and the load from damage.
  • Efficient Operation: High efficiency minimizes heat generation and reduces energy consumption.
  • Easy Integration: Compact size and industry-standard pinout simplify integration into existing designs.
  • Wide Operating Temperature Range: Suitable for use in harsh environments with extreme temperatures.

Additional Details:

The FKC08-12S05 typically comes in a SIP (Single In-line Package) or DIP (Dual In-line Package) configuration for easy PCB mounting. It's essential to consult the manufacturer's datasheet for detailed specifications, including input voltage range, output current, isolation voltage, efficiency curves, and operating temperature range. The specific isolation voltage, efficiency, and other parameters can vary, so always refer to the official documentation. Ensure proper heat sinking if operating at high loads and high temperatures to maintain reliability and prevent overheating.

You May Also Be Interested in

Murata Power Solutions Inc.
DC DC CONVERTER 3.3V 100W
Need more? Email Us
MPS Industries, Inc.
2.75V TO 6V, 2A, ULTRA-SMALL POW
Lowest to $5.2552
Panasonic
DC DC CONVERTER 28V
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 0.75-3.3V 33W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 12V 100W
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER 5V 5W
Lowest to $91.0909
Artesyn Embedded Technologies
DC DC CONVERTER 12V 20W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 12V 100W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 0.591-6V 50W
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.2112 $106.4224
3+ $43.6605 $130.9815
5+ $42.2962 $211.4810
7+ $40.9317 $286.5219
9+ $39.5674 $356.1066
11+ $35.4741 $390.2151
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess