EN
  • EN
  • DE
  • IT

NE64060019P1-1070F

Part No NE64060019P1-1070F
Manufacturer PALIT
Catalog Graphics
Description VGA Palit GeForce® RTX 4060 8GB Storm X
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1475349-NE64060019P1-1070F
Manufacturer PALIT
Ultra Librarian 3D Model Ultra Librarian NE64060019P1-1070F CAD Model

Description

The Palit GeForce® RTX 4060 8GB Storm X is a compact yet powerful graphics card tailored for gamers and PC enthusiasts who demand excellent performance in a small form factor. With the model number NE64060019P1-1070F, this card is part of Palit's esteemed Storm X series, known for its minimalistic design and efficiency. It leverages the NVIDIA GeForce RTX 4060 GPU, equipped with 8GB of GDDR6 memory, to deliver outstanding gaming performance, supporting the latest graphical technologies such as real-time ray tracing and DLSS AI Super Resolution. The Storm X variant stands out with its single-fan cooling solution, designed to offer effective thermal management in compact PC builds without compromising performance. This card is an ideal choice for gamers working with smaller cases who refuse to sacrifice gaming quality. Beyond gaming, the GeForce RTX 4060 8GB Storm X is adept at handling creative tasks and multimedia projects, making it a versatile component for various computer applications. Its compact size, combined with its robust performance, makes it a preferred choice among discerning PC builders looking for a balance between space efficiency and graphical prowess.

You May Also Be Interested in

Lenovo
Lenovo Nvidia Quadro NVS 315 1GB DDR3
Need more? Email Us
Lenovo
Nvidia Quadro K600 1GB DDR3 PCI-E X16 GPU
Need more? Email Us
Lenovo
NVidia Tesla M60 GPU, PCIe (passive)
Need more? Email Us
Lenovo
LENOVO 4X67A65441 - ThinkSystem NVIDIA Quadro RTX 8000 48GB PCIe Passive GPU
Need more? Email Us
Lenovo
Lenovo Intel Xeon Phi 3120A
Need more? Email Us
Lenovo
LENOVO 00YL374 - NVidia Grid K1, PCIe (active)
Need more? Email Us
Lenovo
Lenovo Intel Xeon Phi 5110P
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess